Volume Limiting Wired Foam Headphones For Children (Blue)

Aluratek's Volume Limiting Wired Foam Headphones For Children is the most safe and comfortable pair of headphones for your child. The body of the headphones is made from a single piece of EVA foam which is non toxic and BPA free. EVA foam is lightweight and very durable making the headphones extremely flexible and nearly indestructible while providing maximum comfort to your child. The Volume Limiting Headphones features conforming leather ear pads for hours of wearing comfort and fits most children's heads ages 3 and up. For smaller children, simply snap on the included headband pad to provide a snug fit.

The sound quality is clear and rich with the sound levels never exceeding 85 decibels to protect young ears. The foam headphones can be used with a any portable device with a standard 3.5mm port such as smartphones, tablets, laptops, computers, gaming devices, MP3 players and ereaders. Your kids can listen to their favorite music and play their favorite games at home or in the car. The lightweight and durable design makes the headphones a great choice to pack in your child's backpack for school.

Non Toxic, BPA Free Construction

Made from a single piece of EVA foam which is lightweight, durable and extremely flexible. Features a built-in standard 3.5mm jack for use with smartphones, tablets, laptops, computers, gaming devices, MP3 players and ereaders.

Hours of Wearing Comfort

Features conforming leather ear pads and fits most children's heads ages 3 and up. Includes headband pad to provide a snug fit for smaller children.

Volume Limiting

The sound quality is clear and rich with the sound levels never exceeding 85 decibels to protect your child's sensitive ears. Kids can listen to their favorite music and play their favorite games at home or in the car.

Manufacturer Part Number
AKH01FB
EAN/UPC
0812658013123,812658013123
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Requirements

  • Standard 3.5mm jack for use with any portable device

Model Number

  • AKH01FB

Package Contents

  • Volume Limiting Wired Foam Headphones For Children
  • Headband Pad
  • Quick Start Guide
  • Registration Card

Technical Specifications

  • Connectivity: 3.5mm audio jack
  • UPC: 8-12658-01312-3
  • Warranty: 1 Year
  • Product Weight: 6 oz
  • Product Dimensions: 7 " (height) x 2" (headband width) x 2.25" (headphone width). (18 x 13 x 5.7 cm)