Portable Ultra Slim Tri-Fold Bluetooth Keyboard

Aluratek's Portable Ultra Slim Foldable Bluetooth Keyboard is the perfect accessory to wirelessly transform your tablet into your own personal laptop. Wirelessly connect to any Bluetooth enabled iPhone, smartphones, iPad, tablets, PC laptops and computers for seamless typing and navigation. This ultra-slim foldable keyboard is the perfect travel companion for when you take your tablet on the road. The lightweight, stylish Bluetooth keyboard allows you to carry it in your bag anywhere you go.

Featuring Bluetooth v3.0 wireless technology and LED indicator on the top of the keyboard for battery status and Bluetooth connectivity, you can work freely without the hassle of space, angle or distance. The Bluetooth keyboard features an ergonomic rugged aluminum casing for maximum mobility and easy portability. This compact keyboard is perfect for small spaces, including the multimedia living room, work stations, classrooms and conference rooms.

Utilizing a space saving design, this 79-key Bluetooth keyboard with full size keys delivers a soft touch with quiet keystrokes to make working in any environment easy. Features an On/Off switch which saves battery life for extended use and enables users to quickly synchronize your Bluetooth device to the keyboard with one keystroke.

Manufacturer Part Number
ABLKO4F
EAN/UPC
0812658013109,812658013109
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Requirements

  • Windows XP, Vista, 7, 8 and 10
  • Android
  • iOS
  • PC

Model Number

  • ABLKO4F

Package Contents

  • Portable Ultra Slim Tri-Fold Bluetooth Keyboard
  • USB Charging Cable
  • Quick Start Guide
  • Registration Card

Technical Specifications

  • Connectivity: Bluetooth v3.0
  • UPC: 8-12658-01310-9
  • Warranty: 1 Year
  • Product Weight: 10 oz
  • Product Dimensions: 6.5 x .5 x 4.75 in. (16.5 x 1.27 x 12 cm)