Tablet PC Stand

Make your tablet the cornerstone of a sophisticated, streamlined point of sale, with the Dual Security Gooseneck Kiosk Stand with Locking Case and Anti-Theft Cable for iPad and iPad Air from CTA Digital. This unique stand combines the security of two independent locking mechanisms with a heavy-duty and extraordinarily flexible gooseneck. The locking aluminum case encloses your tablet but leaves total access to the charging port, volume buttons, home button, and camera. The case can rotate a full 360 degrees for landscape and portrait orientations and fastens shut with a secure lock and key. A galvanized steel anti-theft cable attaches to a security slot at the stand base or on the back of the holder and secures to any permanent fixture for an additional measure of protection. The malleable gooseneck can be adjusted to accommodate any viewing angle, greatly simplifying register transactions. Keep your tablet charging and cable neatly tucked in with the included adhesive cable management clips and ties. The sturdy stand base can be anchored to a desk or countertop via predrilled holes, with an included set of mounting hardware. Also included is a 2-in-1 tablet stylus and ballpoint pen, plus a convenient built-in stylus holder on the stand base.

Manufacturer Part Number
PAD-DSGK
EAN/UPC
0656777014193,656777014193,0656777014179,656777014179
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

 Dimensions: 10.125” x 8.5” x 11.25”

  • Gooseneck length: 8 inches
  • Cable length: 87 inches
  • Weight: 3.89 lbs.

 

Package includes:

(1) Dual Security Gooseneck Kiosk Stand

(1) Anti-theft cable

(1) 2-in-1 stylus and ballpoint pen

(2) Case lock keys

(2) Anti-theft cable keys

(1) Set of iPad Air adapters

(2) Cable management clips
(2) Cable management ties

(1) Set of mounting hardware