Security Wall Mount for 7-13 Inch Tablets

Functional design meets top-notch security with CTA Digital’s Security Wall Mount for 7-13 Inch Tablets. Perfect for the classroom, conference room, or retail point of sale, this sleek, compact stand gives your tablet true anti-theft protection without compromising on utility. The adjustable holder accommodates all 7-13 inch tablets, including the iPad mini, iPad Air, iPad Pro, Surface Pro, and Galaxy Tab S2. A lock and key mechanism secures your tablet into place for top-notch anti-theft protection. The tablet holder rotates a full 360 degrees so you can achieve portrait or landscape orientations, and the stand is outfitted with a flexible joint to allow for further ease of use. Keep your tablet charging while in use with clean cable routing through the stand. The compact square base mounts easily to any wall with included mounting hardware via predrilled holes.

Manufacturer Part Number
PAD-SWM
EAN/UPC
0656777014230,656777014230
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 11” x 14.375” x 3.125”
  • Base dimensions: 3.125” x 3.125”
  • Holder range: 7 - 14.375 inches
  • Weight: 2.28 lbs.

Package includes:
(1) Security Wall Mount
(1) Set of mounting hardware
(2) Keys