Security Gooseneck Mount for 7-13 Inch Tablets

Secure your tablet to any desk, countertop, or wall, and create a protected digital workstation with CTA Digital’s Security Gooseneck Mount for 7-13 Inch Tablets. Perfect for classrooms, offices, or retail points of sale, this versatile tablet mount offers anti-theft protection with a locking adjustable tablet holder. This clever, compact mount cuts no corners on maneuverability, with a 360 degree rotating holder to accommodate portrait or landscape orientations, plus a sturdy, ultra-flexible gooseneck to achieve any viewing angle. Keep your tablet charging and cable neatly tucked in with the included adhesive cable management clips and ties. This tablet mount secures easily to a desk, countertop, or wall via predrilled holes and included hardware, and is compatible with any 7-13 inch tablets, including the iPad mini 4, iPad Air 2, iPad Pro, Surface Pro 4, or Galaxy Tab S2.

Manufacturer Part Number
PAD-SGM
EAN/UPC
0656777014223,656777014223
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 3.125” x 12” x 14.375”
  • Base dimensions: 3.125” x 3.125”
  • Holder range: 7 – 14.375 inches
  • Holder depth: 0.5 inches
  • Weight: 2.41 lbs.

Package includes:

(1) Security Gooseneck Mount
(1) Set of mounting hardware
(2) Cable management ties
(2) Cable management clips
(2) Keys