1TB Store ‘n’ Go Portable Hard Drive, USB 3.0 – Diamond Black

Experience transfer speeds up to 10x faster with SuperSpeed USB 3.0! The Verbatim 1TB Store ‘n’ Go Portable Hard Drive features a unique, diamond-cut finish and comes with the fastest USB connectivity available. SuperSpeed USB 3.0 lets you blaze through demanding tasks by reading and saving files faster. The Store ‘n’ Go Portable Hard Drive comes pre-installed with Nero backup software for full system backup and restore functionality – schedule automatic backups by date and time, or encrypted backup with password protection. Backed by our industry-leading 7-year limited warranty, the Store ‘n’ Go USB 3.0 hard drive lets you save your precious photos, videos, graphics, games, music, data and more with confidence.

  • Compact, portable drive with unique, diamond-patterned finish
  • 1TB storage capacity
  • Includes Nero backup software* for full backup and restore functionality
  • Features Green Button energy-saving software – power-saving settings to help conserve laptop battery life
  • Easily format drive to FAT32 or NTFS (or FAT 32 to HFS+ for Mac) based on your needs using pre-installed Formatter software
  • SuperSpeed USB 3.0 – transfer speeds up to 10X faster than USB 2.0
  • 100% compatible with USB 2.0 ports
  • Industry-leading 7-year Limited Warranty

Manufacturer Part Number
99372
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Contents:

  • Verbatim Store ‘n’ Go Hard Drive preloaded with Nero backup software, Green Button software and Formatter software.
  • USB 3.0 Cable
  • Quick Start Guide
  • User Guide