aXtion Bold M Case w/ Universal Hand Strap for iPad mini 3/2/1

Ultra-slim, water-resistant rugged case w/ Hand Strap

aXtion Bold Series iPad mini 3/2/1 case combines the protection of a rugged case together with a removable Universal Hand Strap. It can easily rotate 360 degree and view in landscape or portrait mode. It features a full military-grade protection (MIL-STD-810) so it can withstand drops from up to 6 feet. With the aXtion Bold you can drop it, splash it, or scratch it and it will stay protected. The case is slim, just under half an inch thick, making it one of the thinnest cases to offer such excellent protection. It offers a slender profile on the sides for a comfortable grip, while providing added protection at the corners where it’s most needed. It is lightweight and simply ready for action. It is splash resistant so there is no excuse for not bringing your iPad to the classroom, the kitchen, or the jobsite protected. The aXtion Bold offers water-resistant protection from spills and splashes so you can enjoy peace of mind.

  • Compatible for the iPad mini 3/2/1 
  • Compatible with all MagConnect mounts
  • Accessible Hand strap for better comfort 360 Rotational view for portrait or landscape 
  • Extra protection with Reinforced corners 
  • Heavy-duty, ultra-responsive screen protector
  • Sharpvue anti-scratch camera lens 
  • AccuTouch Technology 
  • Water splash resistant 
  • Port Accessibility 
  • Tear-proof molded-in port and button covers
  • Military-grade protection (MIL-STD-810) 
  • Port for optional shoulder strap (sold separately)

Manufacturer Part Number
CWE204
EAN/UPC
0859974002967,859974002967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Specifications:
Dimensions: 5.6" x 8.2" x 0.85"
Weight: 8.8oz
Shockproof Rating: MIL-STD-810G

Case Features:
1. Port Covers
2. Reinforced Corners
3. Accessories Port for Included Hand Strap
4. Accessories Port for Optional Shoulder Strap (CWX102)
5. Built-in Screen Protector
6. Molded-in Buttons
7. Rear Facing Camera Lens Cover