16GB DDR4-2400 ECC UDIMM VLP

Crucial DDR4 8Gb-based server memory

The next step in DDR4 server memory technology is here.

Process data faster. Reduce power expenses. And minimize your TCO. It all starts with optimizing speed, efficiency, and your IT budget with Crucial DDR4 8Gb-based server memory.

Maximize channel density

Higher density components enable higher density modules, which offer increased performance. This makes it easy to scale up in the future as dependence on server applications increases through expanded virtualization, OLTP, Big Data, in-memory databases, and more – all of which rely on memory density and performance.

Increase energy efficiency and minimize your TCO

Higher-density modules provide more value per gigabit and are also up to 0% more energy efficient than current 4Gb-based offerings. Crucial 8Gb-based server memory also yields a more cost-effective GB module when compared to a 4Gb-based GB module. Taken together, the increase in density and value contribute to a marked improvement in total cost of ownership.

Enhance server reliability

Crucial 8Gb-based server memory is extensively tested to mission-critical standards and backed by the Reliance Program and a limited lifetime warranty. Validated for the next generation of Intel® Xeon® server product families, Crucial DDR4 8Gb-based memory maximizes next generation server deployments.

Micron® quality—a higher level of reliability.

As a brand of Micron, one of the largest memory manufacturers in the world, Crucial DDR4 memory represents the future of server capability. From the original DDR technology to DDR4, we've engineered the memory technologies that have powered the world's servers for 5 years and counting. Designed for leading platforms, compatible with OEM systems and warranties, and backed by a limited lifetime warranty, Crucial DDR4 memory pushes the limits on server performance.

  • Higher component densities enable higher density modules
  • Greater installed memory capacity per server
  • Available in RDIMMs, LRDIMMs, and ECC UDIMMs in a range of popular densities
  • Up to 0% more energy efficient than 4Gb-based modules
  • Validated for the latest Intel® Xeon® processor product families
  • Compatible with OEM servers and warranties
  • Quality tested to mission-critical server standards
  • Backed by the Reliance Program
  • Limited lifetime warranty

Manufacturer Part Number
CT16G4XFD824A
EAN/UPC
0649528778345,649528778345
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand : Crucial
Form Factor : EUDIMM
Total Capacity : 16GB
Warranty : Limited Lifetime
Specs : DDR4 PC4-19200 • CL=17 • Dual Ranked • x8 based • Unbuffered • ECC • DDR4-2400 • 1.2V • 2048Meg x 72 •
Series : Crucial
ECC : ECC
Module Qty : 1
Speed : 2400 MT/S
Voltage : 1.2V
DIMM Type : Unbuffered