Confidex Silverline Micro M4QT FCC

Small all-surface RFID label for item level applications with industry leading printing capabilities

Manufacturer Part Number
10025342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ELECTRICAL SPECIFICATIONS
Device type
Class 1 Generation 2 passive UHF RFID transponder
Air interface protocol
EPCGlobal Class1 Gen2 ISO 18000-6C
Operational frequency
ETSI 865 – 869 MHz
FCC 902 – 928 MHz
IC type
Impinj Monza 4QTTM
Memory configuration
With Monza 4QT: EPC 128 bit; User 512 bit; TID 96 bit
EPC memory content
Same EPC in every label as a default
Read range (2W ERP)
On metal up to 1,2 m / 4 ft
On Plastic up to 1 m / 3 ft
Liquid containers up to 1 m / 3 ft
Applicable surface materials
All surfaces
Attachment on curved surface
Label can be attached on a curved surface in any orientation. For optimal performance, the following orientation is recommended.

MECHANICAL SPECIFICATIONS
Label surface
Printable white PET, Zebra 5095 resin ribbon recommended
Background adhesive
High performance acrylic adhesive optimized for metal and painted metal surfaces
Weight
1g
Delivery format
1000 pcs good labels on reel, bad ones marked with “XXX” printing. Typical yield >99%
Pitch on reel
25,4 mm / 1”
Reel core inner diameter
76 mm / 3”
Tag dimensions
55 x 14 x 0,8 mm / 2.17 x 0.55 x 0.03”