White USB Corded Keyboard

Featuring a space-saving, contemporary design, this USB Corded Keyboard is lightweight and equipped with features designed to provide a quality typing experience - at a great value. Keyboard features adjustable tilt legs for quiet, comfortable typing, full-size function keys and a full numeric keypad for efficiency when entering numbers or formulas. Don't worry about running out of battery life. Plug-and-play keyboard connects to your PC via a USB cable. For added convenience, drain holes in the base of the keyboard allow easy cleaning.

Manufacturer Part Number
99377
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: 99377
Pack Size: 1 ea
Brand: Verbatim
Country of Origin: CN
Tariff Code: 8471.60.2000
Warranty: 1-Year Limited Warranty
Minimum Order Qty: 6 (1 ea )
Pallet Qty: 300 (1 ea )

Product Information:
L x D x H (in): 16.26 x 6.26 x 0.96
(41.3 x 15.9 x 2.44 in cm)
Weight: 0.97 lbs ( 0.44 kg )
 
Packaging Information:
L x D x H (in):17.71 x 6.50 x 1.18
(44.98 x 16.51 x 3 in cm)
Weight: 1.20 lbs ( 0.54 kg )
UPC#: 02394299377 3
 
Master Case Information:
L x D x H (in):18.50 x 8.27 x 7.28
(46.99 x 21.01 x 18.49 in cm)
Weight: 7.70 lbs ( 3.5 kg )

UPC#: 5002394299377 8