Portable Power Pack, 4400mAh – Cobalt Blue

With Verbatim’s 4400mAh Portable Power Packs, you can talk longer, listen to more music, play more games, and watch more videos without worrying about running out of battery life! Lightweight and compact, the Verbatim 4400mAh Power Pack fits easily into a pocket or bag. A full charge provides up to 2 full iPhone charges, or similar for Smartphones with an average 1400mAh battery life. Use Power Packs to charge a wide range of devices such as iPhones, iPods, eReaders and micro-USB charged phones or wireless Bluetooth headsets. An LED status indicator lets you know how much charge time remains on your Power Pack, while push-on / auto-off functionality powers down the Power Pack when not in use – saving battery life.

Power Pack – Keep on talking! An ideal solution for when you’re on the go and need more power. Power pack provides 2 full charges for your iPhone or similar Smartphone (with an average 1400mAh battery).

Universal Power – Charge it all! With a 4400mAh lithium-ion battery, this Portable Power Pack supports a wide range of devices such as iPhone, iPod, eReaders, Smartphones, wireless Bluetooth headsets and more.

USB Charging Cable Included. Included USB cable charges micro-USB devices and can also be used to recharge the Power Pack when not in use. To charge your iPhone/iPod with the Power Pack, simply use the cable you received with your device.

Measurable Power – Know the status! LED status indicator lets you know how much charge time remains on your Power Pack. A convenient on/off switch lets you turn off the device when not in use to save battery life.

Manufacturer Part Number
99378
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Lithium Ion 4400mAh
  • Input (USB): 5VDC, 1.0A Max
  • Output (USB): 5VDC, 1.1A Max
  • Battery Capacity: 4400mAh (16Wh) Max
  • Physical Size: 100 x 48 x 23mm
  • Weight: 128g
  • Battery Cycle Life: 500 times
  • Lithium Battery Voltage (Volts): 3.7
  • Number of Lithium-Ion Cells: 2

Contents

  • 1 x 4400mAh Portable Power Pack
  • 1 x USB to Micro-USB Cable
  • 1 x User Manual