Internal 3.5" Drive Bay Bracket for 2x 2.5" SSDs

The RP-HDD2535 is a handy and easy-installation 2.5" to 3.5" HDD mounting bracket that converts two 2.5" hard drives into one 3.5" drive bay. The easy-installation bracket is compatible with 7mm and 9.5mm thick SSD/HDD.
Two 2.5mm thick fillers are inlucded for 7mm thick SSD/HDD.

Manufacturer Part Number
RP-HDD2535
EAN/UPC
0846813036207,846813036207
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: RP-HDD2535
RoHS Compliance Version: Yes
Standard Drive Bays: 3.5" Drive (internal): 1
Material of Main Chassis: Metal Frame with Plastic Latch
Color of Main Chassis: Black
Dimensions (WxHxD): 4.00" x 1.00" x 5.76"
101.6 mm x 25.4 mm x 146.3 mm