5.25" Drive Bay Bracket for 2.5" and 3.5" HDDs/SSDs

The RP-5HDD2535I is a handy and cost effective 5.25" mounting bracket that can hold either 5x 2.5" HDDs/SSDs or 2x 2.5" HDDs/SSDs and 1x 3.5" HDD in one single 5.25" drive bay.

Manufacturer Part Number
RP-5HDD2535I
EAN/UPC
0846813036726,846813036726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: RP-5HDD2535I
RoHS Compliance Version: Yes
Standard Drive Bays: 2.5" Drive (internal): 5
5.25" Drives: 1
Material of Main Chassis: Plastic
Dimensions (WxHxD): 5.87" x 1.60" x 5.91"
149.1 mm x 40.6 mm x 150.1 mm