ProLiant DL580 G9 Server

Does your business demand fast insights, support for increased number of users and uncompromised availability? The HP ProLiant DL580 Gen9 Server is the HP four socket (4S) enterprise standard x86 server offering commanding performance, rock-solid reliability and availability, and compelling consolidation and virtualization efficiencies. Supporting Intel® Xeon® E7-4800/8800 v3 processors, the DL580 Gen9 Server offers enhanced processor performance, up to 6 TBs of memory, greater IO bandwidth (9 PCIe Gen 3.0 slots), and 12 Gb/s of SAS speeds.

The DL580 Gen9 Server has security and data protection features for system resiliency that your business can depend on. All, making it ideal for mission-critical enterprise, business intelligence, and database applications.

Whether needed for highly virtualized or cloud based deployments, with intelligence and simplicity of automated management with HP OneView and HP iLO 4 your business can achieve agile and lower cost infrastructure management.

Features
Commanding Performance and Scalability

The HP ProLiant DL580 Gen9 Server provides up to 39% processor performance and 20% more cores with Intel Xeon E7-4800/8800 v3 processors than the previous generation.

HP SmartMemory prevents data loss and downtime with enhanced error handling. Support of up to 6 TB DDR4 max capacity (96 DIMM slots) with speeds up to 1866MHz with up to 16% performance gain. Ideal for large-scale in-memory computing and virtualization.

Comes standard with 9 FL/FH PCIe 3.0 slots for GPGPUs and choice of HP FlexibleLOM or PCIe standup 1GbE, 10GbE or InfiniBand Adapters provide you flexibility of networking bandwidth and fabric so you can adapt and grow to changing business needs.

Faster access to your data with the redesigned HP Flexible Smart Array and HP Smart SAS HBA Controllers allow you the flexibility to choose the optimal 12 Gb/s SAS controller most suited to your environment. Additional support for HP NVMe Mixed Use and Write Intensive PCIe Workload Accelerators.

Rock-solid Availability and Reliability

The HP ProLiant DL580 Gen9 Server provides increased system availability and less need for service with advanced error recovery, error diagnosis, and built-in redundancy; all features of the DL580 Server Comprehensive Fault Management and Diagnostics.

Improved reliability and data protection with HP Smart Array Controllers featuring HP Secure Encryption and Advanced Data Mirroring, and HP SmartDrive technology.

Increased security with four new levels of Secure Boot with Unified Extensible Firmware Interface (UEFI) mode.

HP Proactive Care Services helps customers prevent problems before they occur by integrating uptime and productivity into a personalized, simplified support experience.

Compelling Agility and Efficiencies for Scale-up Environments

The HP ProLiant DL580 Gen9 Server supports improved ambient temperature ASHRAE A3 and A4 standards helping to reduce your cooling expenses.

High efficiency redundant HP Common Slot Power Supplies up 4x 1500W provide up to 94% efficiency (Platinum), infrastructure power efficiencies with -48VDC input voltages and support for HP Power Discovery Services.

Customer-inspired and easily accessible features include: front access processor/memory drawer for ease of serviceability, hot pluggable fans and drives, optional SID for health and monitoring of components and Quick Reference code for quick access to product information.


Manufacturer Part Number
816822-S01
EAN/UPC
0889296574682,889296574682
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  

System featuresSystem features :Number of processors :
  • 4 or 3 or 2

Processor core available : 24 or 22 or 20 or 18 or 16 or 14 or 12 or 10 or 8 or 4
Form factor (fully configured) : 4U
Power supply type : (4) Common Slot
Expansion slots :
  • (9) Maximum - For detail descriptions reference the QuickSpecs


MemoryMemory : Memory slots : 96 DIMM slots; Maximum
Memory type :
  • DDR4 SmartMemory


StorageStorage :Drive description :
  • (10) SFF SAS/SSD
  • NVMe support via Express Bay will limit max drive capacity


Controller CardsController Cards : Network controller : 10Gb 534FLR-SFP+ FlexFabric Adapter 2 Ports per controller or; 1Gb 331FLR Ethernet Adapter 4 Ports per controller; Depending on model
Storage controller : Smart Array P830i/2GB FBWC or; Smart Array P830i/4GB FBWC; Depending on model

Server managementServer management : Infrastructure management : iLO Management (standard), Intelligent Provisioning (standard), HP OneView Advanced (standard); iLO Management (standard), Intelligent Provisioning (standard), iLO Advanced (optional), HP OneView Advanced (optional), HP Insight Control (optional)

What's includedWhat's included :Warranty :
  • 3/3/3 - Server Warranty includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited warranty and technical support is available at: http://h18004.www1.hp.com/products/servers/platforms/warranty/index.html Additional HP support and service coverage for your product can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http://www.hp.com/support