WP-121 Video Extender Transmitter

The WP−121 is a wall plate transmitter for computer graphics video signals up to and exceeding UXGA and unbalanced stereo audio. It converts the input signals into a twisted pair signal that it transmits to a compatible twisted pair receiver.

  • HDTV Compatible.
  • Max. Resolution — UXGA & 1080p.
  • EDID Capture — Copies and stores the EDID from a display device.
  • Power Connect™ System — A single connection to the transmitter or the receiver powers both units when the devices are within 50m (150ft) of each other.
  • System Range — Up to 100m (320ft).
  • Cable — UTP (unshielded twisted pair) or STP (shielded twisted pair) such as CAT 5.
  • Twisted Pair Connectors — RJ–45 or 9–pin terminal block connectors.
  • Dimensions — 11.4cm x 3.5 cm x 11.4cm (4.49" x 1.4" x 4.49") W, D, H (US); 15.2cm x 3.5cm x 8.0/8.6cm (5.98" x 1.4" x 3.15/3.39") W, D, H (EU).
  • Optional — RK–121WP 19" rack adapter (for EU size wall plates only).

Manufacturer Part Number
WP-121(G)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 1 UXGA on a 15–pin HD (F) connector
  • 1 unbalanced stereo audio on a 3.5mm mini jack

OUTPUTS

  • 1 STP on an 9–pin terminal block
  • 1 STP on an RJ–45 connector

MAX. OUTOUT LEVEL

  • Video: 2Vpp, Audio: 2.8Vpp

RESOLUTION

  • Up to UXGA, 1080p

AUDIO BANDWIDTH

  • 18kHz

DIFF. GAIN

  • 1.8%

DIFF. PHASE

  • 0.3Deg

K-FACTOR

  • <0.05%

S/N RATIO

  • Video: 60dB @5MHz, Audio: 71dB @1kHz

COUPLING

  • Video: AC, Audio: AC

AUDIO THD + NOISE

  • 0.07%

AUDIO 2ND HARMONIC

  • 0.001%

POWER CONSUMPTION

  • 12V DC, 340mA (feeding TP–112 or TP–122–od receiver)

INCLUDED ACCESSORIES

  • Power supply

OPTIONS

  • RK–2WP 19" rack adapter

PRODUCT DIMENSION

  • 11.43cm x 3.10cm x 11.43cm (4.50" x 1.22" x 4.50" ) W, D, H

PRODUCT WEIGHT

  • 0.1kg (0.3lbs) approx

SHIPPING DIMENSION

  • 23.20cm x 13.60cm x 10.00cm (9.13" x 5.35" x 3.94" ) W, D, H

SHIPPING WEIGHT

  • 0.6kg (1.3lbs) approx