Active Wall Plate — HDMI over HDBaseT Twisted Pair Transmitter

The WP−580T is a high−performance, HDBaseT twisted pair wall plate transmitter for HDMI signals. The WP−580T inputs HDMI signals and converts them into an HDBaseT twisted pair signal that it transmits to a WP−580R receiver. The WP–580T(D) model is supplied with a Midway Size 2 gang DECORA® design frame.

  • Max. Data Rate — 10.2Gbps (3.4Gbps per graphic channel).
  • HDTV Compatible.
  • HDCP Compliance.
  • HDBaseT™ Technology.
  • HDMI Support — Deep Color, x.v.Color™, Lip Sync, HDMI Uncompressed Audio Channels, Dolby TrueHD, DTS–HD, CEC.
  • 3D Pass–Through.
  • EDID PassThru — Passes EDID signals between the source and display.
  • 2K & 4K Support.
  • System Range — Up to 70m (230ft).
  • Cable — For optimum range and performance using HDBaseT™, use Kramer's BC–HDKat6a cable. Note that the transmission range depends on the signal resolution, source and display used. The distance using non–Kramer CAT 6 cable may not reach these ranges.
  • Indicators — Status LEDs for input, output, link and power.
  • Dimensions — 12.4cm x 3.12cm x 7.9cm (4.88" x  1.29"  x 3.12") US; 15.1cm x 2.96cm x 8.6cm (5.95" x 1.17" x 3.39"), 15.1cm x 2.96cm x 8.0cm (5.95" x 1.17" x 3.15") EU (W, D, H).

Manufacturer Part Number
WP-580T/D(W)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 1 HDMI connector

OUTPUTS

  • 1 HDBaseT twisted pair RJ–45 connector

BANDWIDTH

  • 10.2Gbps (3.4Gbps per graphic channel)

RS-232 BAUD RATE

  • 115200

COMPLIANCE WITH HDMI STANDARD

  • Supports HDMI and HDCP

POWER CONSUMPTION

  • 5V DC, 360mA

INCLUDED ACCESSORIES

  • Power supply

PRODUCT DIMENSION

  • 11.43cm x 2.80cm x 11.43cm (4.50" x 1.10" x 4.50" ) W, D, H

PRODUCT WEIGHT

  • 0.2kg (0.4lbs) approx

SHIPPING DIMENSION

  • 23.20cm x 13.60cm x 10.00cm (9.13" x 5.35" x 3.94" ) W, D, H

SHIPPING WEIGHT

  • 0.7kg (1.5lbs) approx