imagePROGRAF PRO-4000S Inkjet Large Format Printer

imagePROGRAF PRO-4000S

The imagePROGRAF PRO-4000S is designed to deliver the high volume, outstanding quality, large format (up to 44”) printing you need, as quickly as possible, time and again, with complete reliability.

Manufacturer Part Number
1123C002AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNOLOGY

Printer Type

8 Colour 44"/1118mm

Print Technology

Canon Bubblejet on Demand 8 colours integrated type (12 chips per print head x 1 print head)

Print Resolution

2400 x1200 dpi

Number of Nozzles

18,432 nozzles (1536 nozzles x 12 colour)*
*The four key colours (C, M, Y, MBk) are arranged symmetrically on the print head

Nozzle Pitch

600 dpi x 2 includes Non-firing nozzle detection and compensation system

Line Accuracy

±0.1% or less
User adjustments necessary. Printing environment and media must match those used for the adjustments.
CAD paper required: Plain paper, CAD tracing paper, coated paper, CAD translucent matte film only

Ink Droplet Size

minimum 4 pl per colour

Ink Capacity

Sales use:160 ml/330 ml/700 ml
Starter use:330 ml (C, M, Y, MBk), 190 ml(PC, PM, Bk, GY)

Ink Type

Pigment inks - Black, Matte Black, Cyan, Magenta, Yellow, Photo Cyan, Photo Magenta, Grey

OS Compatability

Microsoft Windows 32 Bit: Vista, 7, 8, 8.1, 10, Server 2008, 64 Bit: Vista, 7, 8, 8.1, 10, Server 2008/R2, Server 2012/R2
Apple Macintosh: OSX 10.7.5 ~ 10.11

Printer Languages

SG Raster (Swift Graphic Raster), PDF (Ver.1.7), JPEG (Ver. JFIF 1.02)

Standard Interfaces

USB A Port: USB Memory Direct Print for JPEG/PDF files
USB B Port: Built-in Hi-Speed USB 2.0
Ethernet: 10/100/1000 base-T
Wireless LAN: IEEE802.11n/IEEE802.11g/IEEE802.11b

MEMORY

Standard memory

3 GB

Hard Drive

320 GB

PRINTING SPEED

Media Type (A0 Page Size)

Print Mode: Print Time

Plain Paper (A0 Page Size)

Fast: 0:55 min
Standard: 2:51 min

Coated Paper (A0 Page Size)

Fast: 1:35 min
Standard: 2:51 min

Glossy Photo Paper (A0 Page Size)

Fast: 2:58 min
Standard: 4:46 min

MEDIA HANDLING

Media Feed and Output

Roll Paper: One Roll, Front-loading, Front Output
Optional Roll Paper: One Roll, Front-loading, Front Output
Cut Sheet: Front-loading, Front Output (Manual feed using media locking lever)

Media Width

Roll paper: 203.2 -1118 mm
Cut sheet: 203.2 - 1118 mm

Media Thickness

Roll/Cut: 0.07 - 0.8 mm

Minimum Printable Length

203.2 mm

Maximum Printable Length

Roll paper: 18 m (Varies according to the OS and application)
Cut sheet: 1.6 m

Maximum Media Roll Diameter

170 mm

Media Core Size

Internal diameter of roll core: 2"/3"

Margins Recommended area

Roll paper: Top: 20 mm, Bottom: 3 mm, Side: 3 mm
Cut sheet: Top: 20 mm, Bottom: 20 mm, Side: 3 mm

Margins Printable area

Roll paper: Top: 3 mm, Bottom: 3 mm, Side: 3 mm
Roll paper (borderless): Top: 0 mm, Bottom: 0 mm, Side: 0 mm
Cut sheet: Top: 3 mm, Bottom: 20 mm, Side: 3 mm

Media Feed Capacity

Roll Paper: One roll. If second roll option is added then automatic switching is possible
Cut Sheet: 1 sheet

Media Take-up roll unit

Optional - Dual direction roll take up unit allowing print surface to be wound inside or outside of the roll

Borderless Printing Width (Roll Only)

515mm(JIS B2), 728mm(JIS Bl), 1030mm(JIS BO), 594mm(ISO Al), 841mm(ISO AO), 10", 14", 17", 24", 36", 42", 44", 257mm(JIS B4)*, 297mm(ISO A3)*, 329mm(ISO A3+)*, 420mm(ISO A2)*, 8"*, 16"*, 30"*, 300mm*
*Some environmental conditions may not produce the desired result.

Maximum number of delivered prints

Standard position: 1 sheet
Flat position: A2 landscape, glossy paper less than 10 sheets, Coated paper less than 20 sheets (excludes strong curled condition)

DIMENSIONS AND WEIGHT

Physical Dimensions and Weight

W x D x H
1593 x 984 x 1168 mm (Basket Opened)
1593 x 766 x 1168 mm (Basket Closed)
121 kg (including Roll Holder Set, excluding ink and print heads)

Packaged Dimensions and Weight

Printer W x D x H (Main unit and stand with pallet): 1820 x 915 x 1019 mm
182 Kg
Roll unit: 1727 x 562 x 461 mm
31 kg

POWER AND OPERATING REQUIREMENTS

Power Supply

AC 100-240V (50-60Hz)

Power Consumption

Operation: 107 W or less
Standby: 1.8 W or less
Power off: 0.5 W or less

Operating Environment

Temperature: 15~30℃, Humidity: 10~80% RH (no dew condensation)

Accoustic Noise (Power/Pressure)

Operation: 49 dB (A) (Glossy paper, Print priority: Standard)
Standby: 35 dB (A) or less
Operation: 6.6 Bels or less (Glossy paper, Image, Print priority: Standard) (Measured
on ISO 7779 standard)

Regulations

Europe: CE mark, Germany: TUV mark, Russia: EAC,
Other countries: CB certification

Enviroment Certificates

International Energy Star Program (WW), RoHS

WHAT'S INCLUDED

What's in the Box?

Printer, 1 x Print Head, 1 x Maintenance Cartridge, 3” Paper Core Attachment, EU & UK Power Cable, 1 Set of Starter Ink Tanks, Set Up Guide, Safety/Standard Environment Leaflet, User
Software CD-ROM (OSX/Windows), PosterArtist
Lite CD-ROM, EU Biocide Sheet, Eurasian Economic Union Sheet, Important Information Sheet, Quick Guide and Printhead Alignment Sheet

Software Included

imagePROGRAF PRO Printer Driver, Print Plug-In for Office, Quick Utility Toolbox and PosterArtist Lite
Other software available as Download from Web.

OPTIONS

Optional Items

Roll Unit: RU-41
2/3" Roll Holder: RH2-45

CONSUMABLES

User Replaceable Items

Ink Tank: PFl-1100 (160ml), PFl-1300 (330ml), PFl-1700 (700ml)
Print Head: PF-10
Cutter Blade: CT-07
Maintenance Cartridge: MC-30