RAT 4 Mouse

PRECISION ENGINEERED
BUILT TO WITHSTAND

The RAT range is built for endurance, using materials and components specified to meet the demands. RAT 4 is constructed around a super lightweight chassis, ensuring the sensor position is perfectly balanced for tracking on your gaming surface. It also provides the rigid foundation for the rest of the control modules.

Ultra-reliable OMRON switches with an industry leading life of 20 million clicks ensure that even the highest Actions Per Minute (APM) gamers will never miss an attack.

DYNAMIC ERGONOMICS
CUSTOMIZE YOUR RAT TO ENHANCE YOUR PLAYING STYLE.

All gamers are different. The RATs are precision engineered, making key parts of the product adjustable, to enhance and improve your playing style. RAT 4 has an adjustable palm rest. So, whether your grip is palm, claw or finger-tip, the RAT 4 can quickly adapt by adjusting in length to suit you.

AMBIENT BACKLIGHTING

3 lighting zones casts a distinct glow via powerful red LEDs.

Manufacturer Part Number
MCB4373100A3/04/1
EAN/UPC
0728658049782,728658049782
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Sensor: Pixart PMW3310
  • DPI Range: Up to 5000
  • USB Report Rate: 125, 250, 500 or 1000Hz
  • Tracking Speed: Up to 3.3m/s / 130”/s
  • Acceleration: 30g
  • Frame Rate: 6,500
  • Left and Right Mouse button: Up to 20M clicks
  • Programmable buttons: 9
  • Weight: 90g without cable