ProOne 600 G2 21.5-inch Non-Touch All-in-One PC

Unlimited possibilities.
One streamlined design.

HP has created an award-winning line of all-in-one business PCs that package all of the PC and monitor components into one intuitive, space- saving design. Put your business at the cutting edge, with business ready hardware and software, powerful processors like the Intel® Core™ i7 vPro™ processor, and features like tool-less serviceability and premium support.

Manufacturer Part Number
Y1Z53US#ABA
EAN/UPC
0190780384312,190780384312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features : Operating system: Windows 10 Pro 64 – HP recommends Windows 10 Pro. 1 
Windows 10 Home 64 1 
Windows 8.1 Pro 64 1 
Windows 8.1 64 1 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro) 2 
Windows 7 Professional 32 (available through downgrade rights from Windows 10 Pro) 2 
Windows 7 Professional 64 1 
Windows 7 Professional 32 1 
FreeDOS 2.0
Processor family: Intel® Core™ i7 processor
Intel® Core™ i5 processor
Intel® Core™ i3 processor
Intel® Pentium® Dual-Core processor 3 
Processor: Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6600 with Intel HD Graphics 530 (3.3 GHz, up to 3.9 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-6320 with Intel HD Graphics 530 (3.9 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-6300 with Intel HD Graphics 530 (3.8 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4520 with Intel HD Graphics 530 (3.6 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4500 with Intel HD Graphics 530 (3.5 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4400 with Intel HD Graphics 510 (3.3 GHz, 3 MB cache, 2 cores) 3 
Chipset: Intel® Q150
Form factor : All-in-one
Management features: Intel® Standard Manageability (select models); Update BIOS via Cloud or Network (BIOS feature)
Environmental: Low halogen 16 

Memory : Maximum memory: 32 GB DDR4-2133 SDRAM
(Transfer rates up to 2133 MT/s )
Memory slots : 2 SODIMM

Storage : Internal drive bays: One 2.5"
External drive bays : One slim ODD (optional); One SD 4 card reader (optional)
Internal drive: 500 GB up to 1 TB SATA (7200 rpm) 4 
128 GB up to 512 GB SATA 3D SSD 4 
120 GB up to 256 GB SATA SED SSD 4 
128 GB up to 256 GB HP Turbo Drive G2 SSD (M.2 PCIe) 4 
128 GB up to 256 GB HP Turbo Drive SSD (M.2 PCIe) 4 
Optical drive: Slim DVD-ROM
Slim SuperMulti DVD writer
Slim SATA BDXL Blu-ray writer 5,6 

Display and graphics :Display:

  • 21.5" diagonal IPS widescreen backlit anti-glare non-touch LCD (1920 x 1080)

Graphics: Integrated:
Intel® HD Graphics 8 
(Intel® HD Graphics integrated on processor)
Webcam: 2 MP full HD webcam with dual microphone array and 1920 x 1080 resolution (optional)

Expansion features : Ports: Left side:
2 USB 3.0 (1 charging)
1 headphone
1 microphone
1 microphone/headphone
1 SD 4 card reader (optional)
Back:
4 USB 3.0
1 DisplayPort 1.2
1 RJ-45
1 audio line out
1 serial (optional)
2 PS/2 (keyboard/mouse) optional
Expansion slots: 2 M.2
(1 M.2 slot for WLAN and 1 M.2 slot for storage)

Media devices : Audio: DTS Studio Sound™ audio management technology with HP Clear Sound Amp, microphone and headphone side ports (3.5 mm), audio line-out rear port (3.5 mm), multi-streaming capable, internal speaker.

Communications : Network interface:
LANIntel® I219LM GbE
WLANIntel® 7265 802.11ac Wireless M.2 with Bluetooth®
Intel® 7265 802.11ac Wireless M.2
Intel® 7265 802.11n Wireless M.2 with Bluetooth®
Intel® 7265 802.11n Wireless M.2
Broadcom BCM943228Z 802.11n Wireless M.2 with Bluetooth®
Broadcom BCM943228Z 802.11n Wireless M.2 7 

Power and operating requirements : Energy efficiency: ENERGY STAR® certified and EPEAT® registered configurations available 15 
Power supply:
  • 160 W, up to 90% efficient, active PFC
Dimensions and weight : Dimensions (W x D x H): 20.9 x 2.3 x 14.63 in (531.45 x 58.7 x 371.8 mm)
(Without stand)
Weight: Starting at 14.05 lb (Starting at 6.38 kg)
(Weight without stand. Exact weight depends on configuration.)

Security management : Security management: Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 (Common Criteria EAL4+ certified), field upgradeable to 2.0
SATA port disablement (via BIOS)
Drive lock
Intel® Identity Protection Technology (IPT)
Serial, parallel, USB enable/disable (via BIOS)
Optional USB port disable at factory (user configurable via BIOS)
Removable media write/boot control
Power-on password (via BIOS)
Setup password (via BIOS)
Intrusion sensor (optional)
Support for chassis cable lock devices 13,14 

What's included : Software: HP business PCs are shipped with a variety of software titles including: HP Drive Encryption (FIPS 140-2), HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast Support, HP ePrint Driver, HP Recovery Manager, Foxit PhantomPDF Express. Please refer to this product's quick spec document for a full list of preinstalled software. 10,11,12