PowerEdge T630 Server

The Dell PowerEdge T630 rackable tower server delivers ultimate two-processor performance, versatility and availability for a wide range of demanding workloads in small and medium business environments.

Manufacturer Part Number
463-7667
EAN/UPC
0884116194613,884116194613
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

1 x [26200] Intel® Xeon® E5-2620 v4 2.1GHz,20M Cache,8.0GT/s QPI,Turbo,HT,8C/16T (85W) Max Mem 2133MHz

Memory

1 x [8GBIMM] 8GB RDIMM, 2400MT/s, Single Rank, x8 Data Width

Warranty

[U39MOS] 3 Year Basic Hardware Warranty Repair, 5X10 HW-Only, 5x10 NBD On-site

Form Factor

Tower / 2-Socket

Hard Drives

1 x [60GBSA] 600GB 10K RPM SAS 12Gbps 2.5in Hot-plug Hard Drive,3.5in HYB CARR

RAID Controller

[H330] PERC H330 RAID Controller

Remote Management

[I8EXP] iDRAC8 Express, integrated Dell Remote Access Controller, Express

Max Storage

[8TC] Chassis with up to 8, 3.5" Hard Drives, Tower Configuration

Optical

[16DVSA] DVD ROM, SATA, Internal

Power Supply

[495NR] Single, Hot-plug Power Supply (1+0), 495W / [125V10] NEMA 5-15P to C13 Wall Plug, 125 Volt, 15 AMP, 10 Feet (3m), Power Cord, North America

ports / slots

[OBNIC] On-Board Intel i350-AM2 Dual Port 1Gb LOM

Other Details

[NOOS] No Operating System

Other Details 2

[BEZEL] Bezel