PowerEdge T430 Server

The powerful and reliable PowerEdge T430 two-socket tower server delivers performance, expandability, and quiet operation to office environments.

The PowerEdge T430 is an excellent fit for a wide range of office workloads, including workgroup collaboration and productivity applications, mail and messaging, file and print serving, and web serving. The T430 is an ideal choice for small office and remote office/branch office (ROBO) sites in need of single-server performance and capacity.

Manufacturer Part Number
463-7665
EAN/UPC
0884116194590,884116194590
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

1 x [ES2603] Intel® Xeon® E5-2603 v4 1.7GHz,15M Cache,6.4GT/s QPI,6C/6T (85W) Max Mem 1866MHz

Memory

1 x [8GBIMM] 8GB RDIMM, 2400MT/s, Single Rank, x8 Data Width

Warranty

[U39MOS] 3 Year Basic Hardware Warranty Repair, 5X10 HW-Only, 5x10 NBD On-site

Form Factor

Tower / 2-Socket

Hard Drives

1 x [1TA35] 1TB 7.2K RPM SATA 6Gbps 3.5in Hot-plug Hard Drive

RAID Controller

[H330] PERC H330 RAID Controller

Remote Management

[I8BASN] iDRAC8, Basic with Dedicated NIC

Max Storage

[8HP] Chassis with up to 8, 3.5" Hot Plug Hard Drives, Tower Configuration

Optical

[16DVSA] DVD ROM, SATA, Internal

Power Supply

[495NR] Single, Hot-plug Power Supply (1+0), 495W / [125V10] NEMA 5-15P to C13 Wall Plug, 125 Volt, 15 AMP, 10 Feet (3m), Power Cord, North America

ports / slots

[OBNIC] On-Board Broadcom 5720 Dual Port 1Gb LOM

Other Details

[NOOS] No Operating System

Other Details 2

[BEZEL] Security Bezel