DVI to DisplayPort Adapter Converter

Send video signal from an existing desktop computer or another source device with a DVI-D video output port to a projector or monitor with a DisplayPort input. This converter is an ideal solution schools, conference rooms, or other workspaces when upgrading to a new monitor or projector.
Straightforward install - There is no need for an external graphics adapter or extra converters. This simple plug and play converter changes the DVI-D output signal to DisplayPort, no drivers are required for install nor additional power adapters. The all in one dongle style converter provides power from an onboard USB connection and requires no drivers for install.
Supports cost savings - Newer displays no longer offer DVI-D as an input. Utilizing this DVI to DisplayPort converter will allow for connection to a brand new monitor or projector without the added expense of updating the graphics card.
Port protection technology - The dongle style adapter reduces strain on the video port. The cable between the DVI-D connection and the converter provide strain relief that protects the port from strain damage as cords are moved.
Simple power - No need to utilize a power adapter. The DVI to DisplayPort converter pulls power from the DVI-D port bus power. If enough power is not supplied by the DVI port there is a USB plug attached to the converter which provides power as well.

Manufacturer Part Number
41379
EAN/UPC
0757120413790,757120413790
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color :: Black
UPC :: 757120413790
Warranty :: 3 Years
Vendor :: C2G
Weight :: 0.151 LB

Electrical Specifications
• Maximum Resolution: 1920x1080
• Voltage Rating: 30V
• Impedance Ω TDR: 100±5
• Intra-Pair Skew: 15PS/M Max
• Insulation Resistance: Foam-PE/HD-PE DC-500V 100MΩ.Km Min At 20°C
Physical Specifications
• Housing: ABS
• Jacket Material and Thickness: PVC (0.5mm)
• Minimum Bend Radius: 12mm
• Mean Time Between Failure: 4000 hr
• Operating Temperature: 0°C to 70°C
• Storage Temperature: -10°C to 40°C
DVI Cable Physical Specifications
• Cable Outer Diameter: 4.8mm ± 0.2
• Conductor: 34 AWG (7/0.06 TCS) x15
• Shield 1: Al Mylar Wrap
• Shield 2: Braid, 16/10/0.08 TCS (85% Coverage)
• Drain: 34 AWG (7/0.6 TCS) x5
• Insulation: Foam-PE+Skin 0.5±0.05
USB Physical Specifications
• Cable Outer Diameter: 2.8mm ± 0.2
• Conductor: 28 AWG (7/0.127 TCS) x2
• Insulation: HDPE 0.85±0.05