Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU
- Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
- Supports Intel® 14 nm CPU
- Supports Intel® Turbo Boost Technology 2.0
- * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
- * Refer to www.asus.com for CPU support list
Chipset Memory - 2 x DIMM, Max. 32GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory
- Supports Intel® Extreme Memory Profile (XMP)
- ** Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
- * Hyper DIMM support is subject to the physical characteristics of individual CPUs.
- * The maximum memory frequency supported varies by processor.
- * Due to Intel® chipset limitation, DDR4 2133 MHz and higher memory modules on XMP mode will run at the maximum transfer rate of DDR4 2133 Mhz.
Graphic - Integrated Graphics Processor- Intel® HD Graphics support
- Multi-VGA output support : HDMI/RGB ports
- - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
- - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
- Maximum shared memory of 1024 MB
- Supports up to 2 displays simultaneously
Expansion Slots - 1 x PCIe 3.0/2.0 x16 (x16 mode)
- 2 x PCIe 2.0 x1
Storage - Intel® H110 chipset :
- 1 x M.2 Socket 3,
- 4 x SATA 6Gb/s port(s)*1,
- Intel® Rapid Storage Technology Enterprise supports*2
LAN - Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
Audio - Realtek® ALC887 8-Channel High Definition Audio CODEC *3
- - Supports : Jack-detection, Front Panel Jack-retasking
- Audio Feature :
- - LED-illuminated design - Brighten up your build with the gorgeous illuminated audio trace path.
- - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
- - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
- - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
USB Ports - Intel® H110 chipset :
- 4 x USB 3.0/2.0 port(s) (2 at back panel, blue, 2 at mid-board)
- Intel® H110 chipset :
- 6 x USB 2.0/1.1 port(s) (4 at back panel, black, 2 at mid-board)
Special Features - ASUS 5X Protection II :
- - ASUS LANGuard - 2.5X higher surge tolerance
- - ASUS DIGI+ VRM - 4 Phase digital power design
- - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
- - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
- - ASUS ESD Guards - Electrostatic discharge protection
- ASUS EPU :
- - EPU
- ASUS Exclusive Features :
- - AI Suite 3
- - Ai Charger
- - Low EMI Solution
- - USB 3.0 Boost
- - Mobo Connect
- - PC Cleaner
- ASUS Quiet Thermal Solution :
- - Stylish Fanless Design Heat-sink solution
- - ASUS Fan Xpert
- ASUS EZ DIY :
- - ASUS CrashFree BIOS 3
- - ASUS EZ Flash 3
- - ASUS UEFI BIOS EZ Mode
- - Push Notice
- ASUS Q-Design :
- - ASUS Q-Slot
- - ASUS Q-DIMM
Operating System Support - Windows® 10 , 64bit
- Windows® 8.1 , 64bit
- Windows® 7 , 32bit/64bit *4
Back I/O Ports - 1 x PS/2 keyboard (purple)
- 1 x PS/2 mouse (green)
- 1 x D-Sub
- 1 x HDMI
- 1 x LAN (RJ45) port(s)
- 2 x USB 3.0 (blue)
- 4 x USB 2.0
- 3 x Audio jack(s)
Internal I/O Ports - 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s)
- 1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
- 1 x M.2 Socket 3
- 1 x COM port(s) connector(s)
- 4 x SATA 6Gb/s connector(s)
- 1 x CPU Fan connector(s) (1 x 4 -pin)
- 1 x Chassis Fan connector(s) (1 x 4 -pin)
- 1 x S/PDIF out header(s)
- 1 x 24-pin EATX Power connector(s)
- 1 x 4-pin ATX 12V Power connector(s)
- 1 x Front panel audio connector(s) (AAFP)
- 1 x Clear CMOS jumper(s)
- 1 x System panel connector
Accessories - User's manual
- I/O Shield
- 2 x SATA 3Gb/s cable(s)
- 1 x M.2 Screw Package
- 1 x Supporting DVD
BIOS - 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI 3.0, WfM2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, ASUS CrashFree BIOS 3, My Favorites, Quick Note, Last Modified Log, F12 PrintScreen function, and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability - WfM 2.0, DMI 3.0, WOL by PME, PXE
Support Disc - Drivers
- ASUS Utilities
- ASUS EZ Update
- Anti-virus software (OEM version)
Form Factor - Micro ATX Form Factor
- 8.9 inch x 7.3 inch ( 22.6 cm x 18.5 cm )
Note *1:When a SATA mode M.2 device is installed, the M.2 Socket shares bandwidth with the SATA6G_1 port.
*2: These functions will work depending on the CPU installed.
*3: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*4: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.