Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Device: 0.65inch WXGA DMD
Resolution: 1280x800
Lens: x1.6 Zoom & Focus : Manual; f=15.75~25.1 mm/F2.45~3.07
Projection Offset: 55%-57.5% : Manual
Projection Display Size: Tele: 60"~150" ; Wide 60"~240"
Light Source: NSH 370W(Lamp life:apporox.2,500 hours when the lamp is in Eco mode)
Brightness: 5,000 ANSI lm
Contrast Ratio: 4,000:1
Input Terminal:
- Analog RGB/YPbPr: 1(D-SUB 15pin)
- HDMI: 2(1.4a w/audio, HDCP, Deep color 10bit)
- Video: 1(RCA)
- S-Video: 1(Mini DIN 4 pin)
- Audio: 2(mini jack/RCAx2)
- Mic.: 1(mini jack)
Output Terminal:
- Monitor out: 1(D-SUB 15pin)
- Audio out: 1(mini jack)
Control Terminal:
- LAN: 1(RJ45)
- USB Type mini B: 1 (download & page up/down)
- USB Type A: 1 (1.5A power supply)
- 12V Trigger: 1 (3.5mm jack, Stand-by mode is off)
- RS232C: 1(D-SUB 9pin male)
- Speaker: 2(10W, Amp. 8W)
Video Input Signal Format
- Analog: 480i,576i,480P,576P
- HDMI: 480P,576P,720@50P/60P,1080@50i/60i/24p/25p/30p/50p/60p
- Video/S-Video: NTSC/ NTSC4.43/ PAL (Including PAL-M, PAL-N)/ SECAM/ PAL60
PC Input Signal Format:
- Analog: VGA/SVGA/XGA/WXGA/WXGA+/SXGA/SXGA+/UXGA
- HDMI: VGA/SVGA/XGA/WXGA/WXGA+/SXGA/SXGA+/UXGA
3D Format:
- Frame Packing: 720@50P/60P,1080@24p
- Side by Side: 720@50P/60P,1080@50i/60i/24p/50p/60p
- Top & Bottom: 720@50P/60P,1080@24p/50p/60p
Power Consumption: 594 W (stand-by : <0.5W, Network Stand-by : <3W)
Fan Noise: 38/34(dBA)
Power Requirement: AC 110V~240V,50/60Hz
Dimensions(W x H x D): 414.8 x 275.9 x 116.0 mm
Weight (net): 4.9Kg
Country of origin: Taiwan