Ethernet Converged Network Adapter X710-DA4

Intel continues its legacy of Ethernet leadership by introducing a 10/40 gigabit family of adapters powered by, the Intel Ethernet XL710 Controller.

The XL710 adapter family addresses the demanding needs of the next-generation agile data center by providing unmatched features for both server and network virtualization, flexibility for LAN and SAN networks, and proven, reliable performance.

Manufacturer Part Number
X710-DA4
EAN/UPC
X710DA4FH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Essentials
Status : Launched
Launch Date : Q4'14
Vertical Segment : Server
Cable Medium : Copper
Cabling Type : SFP+ Direct Attached Twin Axial Cabling up to 10m
Bracket Height : Full Height
Recommended Customer Price : $399.00 - $415.00
Ethernet Controller : Intel® Ethernet Controller XL710-AM1
Product Brief : Link

Networking Specifications
# of Ports : Quad
System Interface Type : PCIe v3.0 (8.0 GT/s)
Intel® Virtualization Technology for Connectivity (VT-c) : Yes
Speed & Slot Width : 8.0 GT/s, x 8 Lane
Controller : Intel(R) XL710

Advanced Technologies
iWARP/RDMA : No
Intel® Ethernet Power Management : Yes
Intel® Data Direct I/O Technology : Yes
Intelligent Offloads : Yes
Storage Over Ethernet : iSCSI NFS

Intel® Virtualization Technology for Connectivity
On-chip QoS and Traffic Management : Yes
Flexible Port Partitioning : Yes
Virtual Machine Device Queues (VMDq) : Yes
PCI-SIG* SR-IOV Capable : Yes