KW-14T Wireless HD Transmitter

The KW−14T is a high−definition, wireless, HDMI transmitter for indoor use. Up to four KW−14R receivers can receive from one KW−14T transmitter and up to three KW−14T transmitters can be paired with one KW−14R receiver. The KW−14T and KW−14R pair comes pre−associated.

  • Max. Data Rate — 6.75Gbps (2.25Gbps per graphic channel), Deep Color up to 12–bit.
  • Secure Link — Uses AES–128 bit encryption.
  • Connection Capacity — Up to four receivers can receive from one transmitter simultaneously; up to three transmitters associated with one receiver at any given time.
  • Transmission Range — Up to 30m (100ft) including through walls and furniture.
  • Automatic Frequency Selection — Selects the most suitable frequencies to prevent RF interference.
  • Auto EDID Adjustment — To allow multi–screen support.
  • IR Remote Control — Enables the OSD menu to be displayed on the output display.
  • OSD (On Screen Display) — For simplified setup and configuration.
  • HDCP Compliant — HDCP sources are supported only when all connected displays support HDCP.
  • Zero Latency.

Manufacturer Part Number
KW-14T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 HDMI connector

OUTPUT

  • 1 IR on a 3.5mm mini jack, internal antenna

VIDEO RESOLUTION

  • Up to 1080p @60Hz
  • 8, 10, or 12–bit color depth and VESA up to 1920 x 1080 @60Hz

FORMATS

  • RGB and YCbCr digital video

MAXIMUM DATA RATE

  • 6.75Gbps (2.25Gbps per channel)

MAXIMUM PIXEL CLOCK

  • 148.5MHz

AUDIO FORMATS

  • PCM, Dolby Digital 2/0, Dolby Digital 2/0 Surround, Dolby Digital 5.1, Dolby Digital Surround EX, DTS 2–channel, DTS Digital Surround 5.1, DTS 96/24

AUDIO RATE

  • Digital audio from the HDMI input up to 6Mbps

RF COMMUNICATION FREQUENCY

  • 5.19 to 5.795GHz (In Japan operation is limited to the lower bands 5.15 to 5.25GHz, in Israel operation is limited to 5.15 to 5.35GHz)
  • 5.19 to 5.795GHz (In Japan and Israel operation is limited to the lower bands
  • 5.15 to 5.25GHz)

TRANSMISSION POWER

  • <18dBm conducted (KW–14T), <12dBm per channel conducted (KW–14R)

RECEIVING SENSITIVITY

  • –75dBm (KW–14T), — 65dBm (KW–14R)

SYSTEM LATENCY

  • <1ms

STANDARDS

  • HDMI with Deep Color, x.v.Color™, 3D, CEC
  • HDCP 2.0—works with sources that support HDCP repeater mode, DVI 1.0

UNOBSTRUCTED TRANSMISSION RANGE

  • 30m (100ft)

POWER CONSUMPTION

  • 5V DC, 1A

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

COOLING

  • Convection, vented

ENCLOSURE TYPE

  • Plastic

ENVIRONMENTAL REGULATORY COMPLIANCE

  • Complies with appropriate requirements of RoHS and WEEE

VIBRATION

  • ISTA 1A in carton (International Safe Transit Association)

COMPLIANCE STANDARDS

  • CE, c–UL, UL

EMMISSION STANDARDS

  • CE, C–tick, FCC Class B, ICES, VCCI, KC

INCLUDED ACCESSORIES

  • Power supply 5V, 2 HDMI cables 0.9m (2.95ft) PN 2518–0101003, 1 IR emitter cable PN 3300–500135

PRODUCT DIMENSION

  • 8.00cm x 10.20cm x 3.60cm (3.15" x 4.02" x 1.42" ) W, D, H

PRODUCT WEIGHT

  • 0.1kg (0.3lbs) approx

SHIPPING DIMENSION

  • 23.20cm x 12.00cm x 8.90cm (9.13" x 4.72" x 3.50" ) W, D, H

SHIPPING WEIGHT

  • 0.4kg (0.8lbs) approx