USB Port Lock with Rectangular Cable Guard

Reduce the risk of data leakage, data theft and unauthorized uploads with a software-free solution that physically blocks USB ports from unauthorized access. The Kensington USB Port Lock with Cable Guard - Rectangular has the ability to block multiple adjacent ports, one with an active USB device such as keyboard or mouse with one lock, allowing continued secure use of authorized USB devices.

Manufacturer Part Number
67914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896679141
  • One USB Port Lock required for each cable guard used, Available keyed alike to meet corporate and individual needs, USB Port Lock: Die cast zinc alloy / metal with ABS housing, USB Cable Guard: Steel with powder-coated finish