PowerBolt 2.4 Car Charger — Black

2.4A/12 Watt Output

Provides the fastest charge possible for your tablet or phone with high-quality components so you can power up the device’s battery in less time while knowing the internal electronics are completely safe

Hardwired Lightning Cable

The 3-foot cable is directly attached to the charger so you don’t ever have to worry about remembering your device’s Charge & Sync USB cable and easily connects even if your device is in a case or folio

Blue LED Indicator

Small light on the front of the charger illuminates when plugged in, letting you know your charger is ready to provide power

Compact Design

The low profile of the charger blends in seamlessly with any vehicle interior

Manufacturer Part Number
38028
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896380283
  • Best For: Smartphones, Tablets
  • Certified For: Made for iPod iPhone iPad
  • Color Group: Black
  • Connections: Apple Lightning
  • Connectivity: Wired
  • Features: Power Indicator (Blue)