RL2455 24 inch Console e-Sports Monitor

Be Precise. Be Relentless.

Every detail of the RL-series is designed and fine-tuned for the exceptional console e-Sports experience. The ZOWIE RL-series has been adopted worldwide by most professional e-Sports tournaments and players. With your persistence and dedication to win backed by the exclusive features of the RL-series, you will be armed to compete in FPS, fighting or sports games on any console. (Compatible with: PS3, PS4, Xbox 360, Xbox One, Wii and Wii U. RL-series monitors can also be connected to your PC.)

Manufacturer Part Number
9H.LF4LB.DBE
EAN/UPC
4718755065736
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display‎
LCD Size (inch)‎: 24‎
Aspect Ratio‎: 16:9‎
Max.Resolution ‎: 1920 x 1080‎ at 60Hz ‎
Display Area(mm)‎: 531.36 x 298.89‎
Pixel Pitch (mm)‎: 0.276‎
Typ. Brightness (cd/㎡)‎: 250 cd/㎡‎
Typ. Contrast ‎: 1000:1‎
Typ. DCR (DyNomic Contrast Ratio) ‎: 12M:1‎
Panel Type‎: TN‎
Response time‎: 1ms (GtG) ‎

Connectivity‎
Input/Output Connector‎: D-sub / DVI / HDMIx2 / headphone jack / line in‎

Audio‎
Speaker‎: 2Wx2‎

Eye-care‎
Flicker free‎: v‎
Low Blue Light‎: v‎

Electricity‎
Power Supply (90~264 AC)‎: Built-in‎
Power Consumption (On mode)‎: 45W‎

Size & Weight‎
Dimensions (HxWxD mm)‎: 435 x 579 x 189‎
Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 350 x 579 x 63‎
Net Weight (kg)‎: 4.1‎
Gross Weight (kg)‎: 5.7‎

Stand‎
VESA Wall Mounting 100x 100mm‎: v‎
Tilt (°)‎: -5~20‎

Security‎
K Locker‎: Yes‎