CDE5561T Digital Signage Display

The ViewSonic® CDE5561T 55’’ (54.6’’ viewable) Full HD interactive flat panel display is a perfect solution for interactive business and educational classroom applications. This 10-point touch-enabled display, paired with PC-less operation and pre-installed ViewBoard Lite annotation software, allows multiple users to simultaneously write or draw on the display’s 7H hardness surface using fingers or styluses. 350-nit brightness and wide viewing angles provide better visual performance in well-lit rooms, while Flicker-Free and Blue Light filter technologies create a more comfortable viewing environment. With a built-in dual core processor and 8GB internal storage, as well as integrated versatile connectivity including multiple HDMI, VGA, RS232, RJ45 and USB ports, this display provides powerful computing for annotation and multimedia playback without the need for a PC. This Energy Star certified display delivers optional slot-in PC capability and ViewBoard annotation software, for more computing-intensive interactive applications. Slot-in PC options include the NMP711-P10 with an Intel® Core™ i5 processor and Windows® 10 OS, or the NMP712-N with an Intel Core i7 processor and FreeDOS OS. The CDE5561T features a VESA-compatible design and can be placed on a wall mount, or on an optional trolley cart for flexible installation in classrooms and corporate meeting rooms.

Manufacturer Part Number
CDE5561T
EAN/UPC
0766907845310,766907845310
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Size (in.)
55
Resolution
1920 x 1080
Static Contrast Ratio
1200:1
Light Source
LED
Full Specifications
Embedded Player
CPU
ARM Cortex A9 Dual Core CPU
Memory
1.5 GB
Storage
8GB
Display
Static Contrast Ratio
1200:1
Viewing Angles
178º horizontal, 178º vertical
Resolution
1920 x 1080
Viewable Area (in.)
54.6
Backlight Life (Hours)
50,000
Response Time (GTG)
8ms
Light Source
LED
Brightness
350 cd/m2
Panel Surface
Anti-glare, Hard coating 7H
Aspect Ratio
16:9
Display Size (in.)
55
Audio
Internal Speakers
10-watt (x2)
Connector
HDMI
3
VGA
1
RCA Audio In
3
SPDIF
1
USB 2.0
3
USB 3.0
1
RS232
1
CVBS
1
Ethernet LAN (RJ45)
1
Power
Voltage
AC 100-240V (universal), 50-60Hz
Consumption (typical)
162W
Controls
On Screen Display
Input, Volume, Backlight, Audio, Screen, Display, Adjust
Operating Conditions
Temperature
32-104º F (0–40º C)
Humidity (non-condensing)
20-80%
Controls Embedded Player
Interface
Setting, Annotation, Viewboard Embedded, Interface
Touch
Touch Points
10
Weight (metric)
Gross (kg)
42
Net Without Stand (kg)
32.5
Weight (imperial)
Net Without Stand (lbs)
71.7
Gross (lbs)
92.6
Dimensions (metric) (wxhxd)
Packaging (mm)
1458 x 932 x 220
Physical (mm)
1304 x 800 x 97
Dimensions (imperial) (wxhxd)
Packaging (in.)
57.4 x 36.7 x 8.7
Physical (in.)
51.3 x 31.5 x 3.8
Mount
VESA Compatible
400 x 400 mm
General
Warranty
Three-year limited warranty on parts and labor
Recycle/Disposal
Please dispose of in accordance with local, state or federal laws.
PACKAGE CONTENTS
CDE5561T display, power cable, VGA cable, audio cable, USB cable, RS232 adapter, remote control with batteries, stylus (x3), ViewSonic Wizard CD (User Guide and ViewBoard software)