32GB 288-Pin DDR4 2400 (PC4 19200) Server Memory

The Supermicro 32GB 288-Pin DDR4 2400 (PC4 19200) Server Memory are designed for the latest high-performance systems. Each and every memory module are validated and Supermicro certified to ensure performance and reliability. This Supermicro 32GB DDR4 memory offers higher frequencies, greater bandwidth, and lower power consumption to maximize your performance.

Manufacturer Part Number
MEM-DR432L-CV01-ER24
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Manufacturer: Micron
Memory Technology: DDR4
Memory Capacity: 32 GB
Memory Speed: 2400 MHz
Voltage: 1.2 V
ECC: VLP ECC REG DIMM
Rank: 2 rank
CAS Latency: CL17