16GB 240-Pin DDR3 1600 (PC3 12800) Server Memory

The Supermicro 16GB 240-Pin DDR3 1600 (PC3 12800) Server Memory are designed for the latest high-performance systems. Each and every memory module are validated and Supermicro certified to ensure performance and reliability. This Supermicro 16GB DDR3 memory offers higher frequencies, greater bandwidth, and lower power consumption to maximize your performance.

Manufacturer Part Number
MEM-DR316L-SL06-ER16
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MANUFACTURER: Samsung
MEMORY TECHNOLOGY: DDR3
MEMORY CAPACITY: 16 GB
MEMORY SPEED: 1600 MHz
VOLTAGE: 1.35 V
ECC: ECC REG DIMM
RANK: 1 rank
CAS LATENCY: CL11