Excellent Connectivity
The Vivitek DX3350 provides the connections necessary for many diverse projection environments: HDMI v1.4, MHL/HDMI v1.4, Component (5 BNC) (RGBHV), S-Video, Composite video, VGA input for PC and Laptop, 3D Sync Out, Audio RCA in-out, Microphone-In, RS232, USB Type A (File Reader/USB Host), USB Type B (Service), USB Display (MINI B), USB Type A (Wireless Dongle), Wired Remote, RJ45 and 12V Trigger for automation.
Note:
Display Type: Single 0.7" DLP Technology by TI
Brightness: 6,000 ANSI Lumens
Native Resolution: XGA (1024 x 768)
Max. Resolution: WUXGA (1920x1200) @60Hz
Contrast Ratio: 10,000:1
Lamp Life and Type: 1,500/3,500/4,500 Hours (Normal/Eco.Mode/ Dynamic Eco Mode), 370W/280W
Throw Ratio (±3%): 1.3 - 2.21:1
Image Size (Diagonal): 22.3" - 378.6"
Projection Distance: 1 - 10m (3.28ft - 32.8ft)
Projection Lens: F=2.45 - 3.22, f= 18.8mm - 32mm
Zoom Ratio: 1.7x
Aspect Ratio: 4:3
Offset: 124.7%/112.3%
Keystone Correction: Vertical ±30°, Horizontal ±25°
Horizontal Frequency: 15, 31 – 91.4kHz
Vertical Scan Rate: 24 - 30Hz, 47 - 120Hz
3D Functionality: Yes (Supports DLP® Link™, Blu-ray 3D)
Speakers: 3D Audio Surround Sound (7W x 2)
Lens Shift Range: Vertical: -10.5%,+3%
Horizontal: +/-3.8%
Computer Compatibility: VGA, SVGA, XGA, SXGA, SXGA+, UXGA, WUXGA@60hz, Mac
Video Compatibility: SDTV (480i, 576i)/EDTV (480p, 576p)/HDTV (720p, 1080i, 1080p), NTSC (M, 3.58/4.43 MHz), PAL (B,D,G,H,I,M,N) SECAM (B,D,G,K,K1,L)
I/O Connection Ports: HDMI v1.4, MHL/HDMI v1.4, VGA-In (x2), DVI-D, Component (5 BNC) (RGBHV), SVideo, Composite Video, Audio-In RCA (L/R), Audio-In (Mini-Jack)(x3), Microphone- In (Mini-Jack), Wired Remote-In (Mini-Jack), VGA-Out, Audio-Out (Mini-Jack), Audio-Out RCA (L/R), 12v Screen Trigger (Mini-Jack), 3D Sync-Out, RS-232, USB Power (5V, 2.0A), USB Type B (Service), Wired Remote-Out (Mini-Jack), RJ45
Projection Method: Table Top, Ceiling Mount (Front or Rear)
Security Solutions: Kensington® Security Slot, Security Bar
Dimensions (W x D x H): 445 x 330.2 x 160.2mm (17.5"x 12.9" x 6.3")
Weight: 8.4kg (18.5lbs)
Noise Level: 36dB/30dB (Normal/Eco Mode)
Available Color: Dual Tone Color: White and Gray
Power Supply: AC 100-240V, 50/60Hz
Power Consumption: 480W (Normal Mode), 380W (Eco. Mode), <0.5W (Standby Mode), <6W (LAN Standby Mode),
Standard Accessories: AC Power Cord, VGA Cable, Remote Control, Filter, Documentation Kit
Optional Accessories: Replacement Lamp, Wireless USB Dongle