OA04-V7 Battery

V7's high-quality replacement notebook batteries are made from the highest-quality cells available and incorporate all of the standard logic boards, thermal protectors, thermistors, and circuit breakers to ensure maximum levels of safety, reliability and efficiency. V7's wide selection is compatible with top-line products from all major manufacturers and meets or exceeds original OEM specifications to provide longer-lasting quality.

Manufacturer Part Number
OA04-V7
EAN/UPC
0662919091168,662919091168
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 662919091168
Model: OA04-V7
Warranty: 1 year
Compliance: RoHS, CE
Package Type: OEM Box
Package Includes: battery only
Compatibility: HP 240 G2, 245 G2, 250 G2, 255 G2, 240 G3, 245 G3, 250 G3, 255 G3, 14-g000, 14-r000, 14-r100, 14-w000, 15-g000, 15-g100, 15-h000, 15-r000, 15-r100; Compaq 14-a000, 14-a100, 14-h000, 15-a000, 15-a100, 15-h000, 15-h100
Compatible Brands: HP, HP Compaq
Replaces OEM Part No: OA04, HSTNN-PB5S, 740004-851, 740715-001, F3B94AA, J1U99AA
Battery Type: Lithium Ion
Battery Capacity: 2800mAh
Product Height: 20.32
Product Length: 274.32
Product Width: 35.56
Product Dim (L/W/H): 10.8x1.4x0.8 IN
Package Height: 101.6
Package Length: 304.8
Package Width: 152.4
Package Dim (L/W/H): 12x6x4 IN
Product Weight: 907.1847 g
Shipping Weight: 907.1847 g