Battery for Select DELL Inspiron Laptops

V7's high-quality replacement notebook batteries are made from the highest-quality cells available and incorporate all of the standard logic boards, thermal protectors, thermistors, and circuit breakers to ensure maximum levels of safety, reliability and efficiency. V7's wide selection is compatible with top-line products from all major manufacturers and meets or exceeds original OEM specifications to provide longer-lasting quality.

Manufacturer Part Number
XRDW2-V7
EAN/UPC
0662919091151,662919091151
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 662919091151
Model: XRDW2-V7
Warranty: 1 year
Compliance: RoHS, CE
Package Type: OEM Box
Package Includes: Battery only
Compatibility: DELL Inspiron 14 (3421) , Inspiron 14R (5421),Inspiron 14R (5437),Inspiron 15 (3521),Inspiron 15R (5521), Inspiron 15R (5537),Inspiron 17 (3721),Inspiron 17 (3737),Inspiron 17R (5721),Inspiron 17R (5737),Latitude 3440, Latitude 3540
XRDW2 ,T1G4M ,4WY7C ,FW1MN ,PVJ7J ,6KP1N ,G35K4 ,V8VNT ,DJ9W6, 24DRM ,X29KD ,N121Y
Compatible Brands: Dell
Replaces OEM Part No: XRDW2 ,T1G4M ,4WY7C ,FW1MN ,PVJ7J ,6KP1N ,G35K4 ,V8VNT ,DJ9W6, 24DRM ,X29KD ,N121Y
T1G4M 4WY7C FW1MN PVJ7J 6KP1N BATT
Battery Type: Lithium Ion
Battery Capacity: 2600mAh
Product Height: 19.05
Product Length: 271.78
Product Width: 49.53
Product Dim (L/W/H): 10.70x1.95x0.75 IN
Package Height: 101.6
Package Length: 304.8
Package Width: 152.4
Package Dim (L/W/H): 12x6x4 IN
Product Weight: 907.1847 g
Shipping Weight: 907.1847 g