HyperX CloudX Pro Gaming Headset

Let your opponents take the blows while you game without pain. HyperX™ Cloud cradles your head in a super-soft padded headband, memory foam ear cushions and leatherette-padded cups so even your late game will be comfortable. It’s affordable, so there’s no pain in the price either.

Pro-gaming optimized, HyperX Cloud is HiFi capable and delivers intense audio with crystal-clear low, mid and high tones plus enhanced bass-reproduction so you can lose yourself while you win. Plus you’ll look sharp while playing, thanks to the unique HyperX design.

Manufacturer Part Number
HX-HSCX-SR/AS
EAN/UPC
0740617252675,740617252675
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Detailed Specs

Headphone
> Driver dynamic, 53mm with neodymium magnets
Type circumaural, closed back
Frequency response 15 Hz–25,000 Hz
> impedance 60 Ω
Sound pressure level 98 dBSPL/mW at 1 kHz
THD < 2%
Input power rated 150 mW, Maximum 300 mW
Weight 309 g
Weight w/ mic and cable 322 g
Cable length and type headset (1.3 m) + PC extension cable (2 m)
> Connection headset - 3.5 mm plug (4 pole) + PC extension cable and mic plugs

Microphone
Element electret condenser microphone
Polar pattern uni-directional, noise-cancelling
Frequency response 50 Hz–18,000 Hz
Sensitivity -39 dBV (0 dB=1 V/Pa, 1 kHz)