CarryOn AC Adapter

Introducing the first ultra-mobile charging station. Charge, store and carry up to five iPad or tablet devices.

Ultra-mobile. Compact. Easy. LocknCharge offers a unique perspective to physically managing mobile devices. The CarryOn is taking portability to the next level. The CarryOn allows you to carry five devices, together with all the charging hardware and cables in one neat and compact unit. Teaching, working and learning anywhere just got a lot easier.

Durable. Sleek. Quality. The aluminum outer shell makes it both lightweight and durable, protecting the devices inside. The transparent acrylic door allows customers to quickly check that all the devices are there, while the impact resistant alloy edging gives it a neat and classy look. It’s finished off with an aluminum handle to make it comfortable and easy to carry.

Charging efficiency. At the heart of the CarryOn lies an intelligent USB charger that is both powerful and efficient. With 2.4 Amps of power at each port, it can charge five devices simultaneously and boasts Level VI Efficiency. The CarryOn plugs into main power via the cable at the back and wraps around the cable cleat when you’re carrying it around, keeping it neat and tidy.

Compatible. The CarryOn is designed to store 7” – 10” tablets, with or without cases, up to 1 inch thick . The CarryOn’s acrylic door includes a keyed lock to keep devices safe, and as for storing the CarryOn itself, a wall mount kit is included in the package.

Lifetime warranty.  LocknCharge products are built to last.

Colorful. Available in blue, green, red and black to match any environment.

Manufacturer Part Number
10051
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Inches: 11.9(H) x 7.2(W) x 12.3(L)
Weight: 5.5 lbs

SKUs:

Black: 10051
Blue: 10057
Green: 10063
Red:10069