RXC525-2B, 2 Port 2.5” & 3.5” SATA HDD / SSD Mobile Rack for 5.25” Bay

Rosewill RXC525-2B, 2 port 2.5” & 3.5” SATA HDD / SSD Mobile Rack for 5.25” Bay

Manufacturer Part Number
RXC525-2B
EAN/UPC
0840951115619,840951115619
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: RXC525-2B
SKU: 17-997-070
Weight - Gross (lbs): 1.0000
Product Weight - Net (kg): No
Product Length (in.): 9
Product Width (in.): 7
Product Height (in.): 3
Product Length (cm): 22.86
Product Width (cm): 17.78
Product Height (cm): 7.62
Brand: Rosewill IT Products
Connector Style: No
Series: No
Specifications: No
Common Package Contents: No
Hard Drive Adapters Connector A: No
Hard Drive Adapters Connector B: No
HDD Input Quantity: No
HDD Types Supported: No
PC Port Connector: No