Chromebook 11 G5 (ENERGY STAR)

Inspire learning and help elevate productivity to the next level with HP Chromebook 11. Affordable collaboration at school and work has never been so easy with Intel® processors, long battery life, and an optional HD IPS Touch panel.

Processing power

Get trusted processing power from an Intel® Celeron® processor that quickly launches apps, allows fast web browsing, and efficiently manages battery power.

Manufacturer Part Number
X9U02UT#ABA
EAN/UPC
0190780203514,190780203514
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features: Operating system: Chrome OS™
Processor family:

  • Intel® Celeron® processor

Processor: Intel® Celeron® N3050 with Intel HD Graphics (1.6 GHz, up to 2.1 GHz, 2 MB cache, 2 cores)
Chipset: Chipset is integrated with processor
Environmental:
  • Low halogen


Dimensions and weight: Dimensions (W x D x H): 11.25 x 8.07 x 0.72 in (28.6 x 20.5 x 18.4 cm)
Weight: Starting at 2.51 lb (non-touch); Starting at 2.62 lb (touch) (Starting at 1.14 kg (non-touch); Starting at 1.19 kg (touch))
(Weight will vary by configuration.)

Memory:Memory:
  • 4 GB DDR3L-1600 SDRAM (onboard)


Storage: Internal drive: 16 GB eMMC
Cloud service: 100 GB Google Drive™ (2-year subscription included) 3 

Display and graphics:Display:
  • 11.6" diagonal HD SVA eDP WLED anti-glare (1366 x 768)

Graphics: Integrated:
Intel® HD Graphics

Expansion features:Ports:
  • 2 USB 3.0
  • 1 HDMI
  • 1 AC power connector
  • 1 headphone/microphone combo jack
(Both USB ports support USB boost)
Expansion slots:
  • 1 multi-format digital media reader
(supports SD, SDHC, SDXC up to UHS-104)
Audio:
  • HD audio
  • Dual speakers

Camera: HD camera
Keyboard: Full-sized textured black island-style keyboard

Communications:Wireless:
  • Intel® Dual Band Wireless-AC 7265 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo


Power and operating requirements:Power supply:
  • 45 W Smart AC adapter

Battery type:
  • 2-cell, 43.7 Wh Long Life Li-ion polymer


Security management:Security management:
  • Security lock slot
  • TPM 1.2 Embedded Security Chip
  • Sign-in with your Google credentials


What's included:Software:
  • Chrome OS™ default apps