Mellanox ConnectX-4 Lx ML2 1x25GbE SFP28 Adapter

ConnectX-4 from Mellanox is a new family of high-performance Ethernet and InfiniBand adapters. The ConnectX-4 Lx EN adapters are available in 40 Gb and 25 Gb Ethernet speeds and the ConnectX-4 Virtual Protocol Interconnect (VPI) adapter supports 100 Gb EDR InfiniBand and 100 Gb Ethernet.

These adapters address virtualized infrastructure challenges, delivering best-in-class performance to various demanding markets and applications. Providing true hardware-based I/O isolation with unmatched scalability and efficiency, achieving the most cost-effective and flexible solution for Web 2.0, Cloud, data analytics, database, and storage platforms.

Manufacturer Part Number
00MN990
EAN/UPC
0889488106363,889488106363
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical specifications

PCIe 3.0 host interface:

  • 25 Gb ML2 adapter (00MN990) uses a PCIe 3.0 x8 interface
  • 40 Gb adapter (00MM950) uses a PCIe 3.0 x8 interface
  • 100 Gb/EDR adapter (00MM960) uses a PCIe 3.0 x16 interface
  • Support for MSI/MSI-X mechanisms

External connectors:

  • 25 Gb ML2 adapter: SFP28
  • 40 Gb and 100 Gb adapters: QSFP28

Ethernet standards (all adapters, except where noted):

  • 25G Ethernet Consortium (25 Gb)
  • 25G Ethernet Consortium (50 Gb) (100Gb/EDR adapter only)
  • IEEE 802.3bj, 802.3bm 100 Gigabit Ethernet  (100Gb/EDR adapter only)
  • IEEE 802.3ba 40 Gigabit Ethernet (100Gb/EDR and 40Gb adapters only)
  • IEEE 802.3by 25 Gigabit Ethernet
  • IEEE 802.3ae 10 Gigabit Ethernet
  • IEEE 802.3az Energy Efficient Ethernet
  • IEEE 802.3ap based auto-negotiation and KR startup
  • Proprietary Ethernet protocols (20/40GBASE-R2) (40Gb adapter only)
  • IEEE 802.3ad, 802.1AX Link Aggregation
  • IEEE 802.1Q, 802.1P VLAN tags and priority
  • IEEE 802.1Qau (QCN) – Congestion Notification
  • IEEE 802.1Qaz (ETS)
  • IEEE 802.1Qbb (PFC)
  • IEEE 802.1Qbg
  • IEEE 1588v2
  • Jumbo frame support (9.6KB)

InfiniBand protocols (100Gb/EDR adapter only):

  • InfiniBand: IBTA v1.3 Auto-Negotiation
  • 1X/2X/4X SDR (2.5 Gb/s per lane)
  • DDR (5 Gb/s per lane)
  • QDR (10 Gb/s per lane)
  • FDR10 (10.3125 Gb/s per lane)
  • FDR (14.0625 Gb/s per lane) port
  • EDR (25.78125 Gb/s per lane)

InfiniBand features (100Gb/EDR adapter only)

  • RDMA, Send/Receive semantics
  • Hardware-based congestion control
  • Atomic operations
  • 16 million I/O channels
  • 256 to 4Kbyte MTU, 2Gbyte messages

Note: The feature of 8 virtual lanes with VL15 is currently not supported

Enhanced Features

  • Hardware-based reliable transport
  • Collective operations offloads
  • Vector collective operations offloads
  • PeerDirect RDMA (GPUDirect communication acceleration)
  • 64/66 encoding
  • Extended Reliable Connected transport (XRC)
  • Dynamically Connected transport (DCT)
  • Enhanced Atomic operations
  • Advanced memory mapping support, allowing user mode registration and remapping of memory (UMR)
  • On demand paging (ODP) – registration free RDMA memory access

Storage Offloads

  • RAID offload - erasure coding (Reed-Solomon) offload
  • T10 DIF - Signature handover operation at wire speed, for ingress and egress traffic (100Gb/EDR adapter only)

Overlay Networks

  • Stateless offloads for overlay networks and tunneling protocols
  • Hardware offload of encapsulation and decapsulation of NVGRE and VXLAN overlay networks

Hardware-Based I/O Virtualization

  • Single Root IOV (SR-IOV)
  • Multi-function per port
  • Address translation and protection
  • Multiple queues per virtual machine
  • Enhanced QoS for vNICs
  • VMware NetQueue support

Virtualization

  • SR-IOV: Up to 256 Virtual Functions, Up to 16 Physical Functions per port
  • SR-IOV on every Physical Function
  • 1K ingress and egress QoS levels
  • Guaranteed QoS for VMs

Note: NPAR (NIC partitioning) is currently not supported.

CPU Offloads

  • RDMA over Converged Ethernet (RoCE)
  • TCP/UDP/IP stateless offload
  • LSO, LRO, checksum offload
  • RSS (can be done on encapsulated packet), TSS, HDS, VLAN insertion / stripping, Receive flow steering
  • Intelligent interrupt coalescence

Remote Boot

  • Remote boot over InfiniBand (InfiniBand adapter only)
  • Remote boot over Ethernet
  • Remote boot over iSCSI
  • PXE and UEFI

Protocol Support

  • OpenMPI, IBM PE, OSU MPI (MVAPICH/2), Intel MPI
  • Platform MPI, UPC, Open SHMEM
  • TCP/UDP, MPLS, VxLAN, NVGRE, GENEVE
  • EoIB, IPoIB, SDP, RDS (100Gb/EDR adapter only)
  • iSER, NFS RDMA, SMB Direct
  • uDAPL

Management and Control Interfaces

  • NC-SI (25Gb ML2 adapter only)
  • PLDM over MCTP over PCIe
  • SDN management interface for managing the eSwitch