ThinkServer Gen 5 3.5" 4 TB 7.2K Enterprise SAS 12 Gbps HS HDD

ThinkServer always meets the demand for performance enhancement and feature enablement by way of continuous improvement on products and options. Upgrading your systems with the new options will bring you great value with flexibility, scalability and field-proven reliability.

Manufacturer Part Number
4XB0K12279
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 4XB0K12279

Ship Group:
HDD
Screw x4
Tray x1
Pub

Hard Drive Form Factor: Std 3.5"

Hard Drive Capacity: 4TB

Hard Drive Size + Units: 3.5in

Capacity: 4

Capacity Units: TB

Size: 3.5

Size Units: in

Interface: SAS

Platter RPM: 7200

Swappable: Yes

Maximum Transfer Rate: 12

Maximum Transfer Rate Units: Gbps

Maximum Operating Humidity: 95

Maximum Operating Humidity Units: %

Minimum Operating Humidity: 5

Minimum Operating Humidity Units: %

Maximum Operating Temperature: 60

Maximum Operating Temperature Units: C

Minimum Operating Temperature: 5

Minimum Operating Temperature Units: C

Depth Metric: 147

Depth: 147mm

Depth Metric Units: mm

Depth (US): 5.88in

Height Metric: 26.1

Height: 26.1mm

Height Metric Units: mm

Height (US): 1.03in

Max Operating Humidity + Units: 95%

Min Operating Humidity + Units: 5%

Max Operating Temperature + Units: 60C

Min Operating Temperature + Units: 5C

Weight US: 1.44

Weight US Units: lbs

Weight Metric: 0.66

Weight Metric Units: kg

Width Metric: 101.85

Width: 101.85mm

Width Metric Units: mm

Width (US): 4.01in

Warranty Period: One Year

Warranty Type: 1 Year - CRU