Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Technical specifications
The Intel X550 adapter has the following specifications:
- One or Two 10GBASE-T RJ-45 ports
- Supports 100 Mbps, 1 Gbps, and 10 Gbps speeds
- Standard PCIe low-profile card form factor
- PCIe 3.0 x4 host interface
- Power consumption (10GBASE-T): 13.0 W (maximum), 11.2 (typical)
Physical specifications
The adapter has the following physical specifications:
- Length: 134 mm (5.3 in.)
- Width: 16 mm (0.6 in.)
- Height: 69 mm (2.7 in.)
Shipping box dimensions (approximate):
- Length: 238 mm (9.4 in.)
- Width: 143 mm (5.6 in.)
- Height: 51 mm (2.0 in.)
Operating environment
These adapters are supported in the following environment:
- Operating temperature: 5 - 55 °C (41 - 131 °F)
- Storage temperature: -40 - 85 °C (-40 - 185 °F)
- Air flow requirement:
- 40 LFM at 5 °C
- 150 LFM at 55 °C
- Maximum operating altitude: 10,000 feet (3,048 m)
- Vibration and shock: IEC 68, FCC Part 68.302, NSTA, 1A
- Electrostatic/electromagnetic susceptibility: IEC 801-2, -3, -4, and -5
Warranty
One-year limited warranty. When installed in a System x server, these cards assume the system’s base warranty and any warranty upgrade.
Agency approvals
The X550 conforms to the following standards:
- UL/CSA 60950-1-07, 2nd Edition + amendment 1, dated 2011/12/19
- EN60950-1: 2006+A11:2009+A1:2010+A12:2010+A2:2013
- USA: FCC, 47 CFR Part 15, Class A digital device (USA)
- Canada: ICES-003, class A (CAN)
- EN 55032: 2013 Class A Radiated and Conducted Emissions requirements for European Union
- EN 55024: 2010 Immunity requirements for European Union (EU)
- EN-55022: Class A, 2010 Radiated and Conducted Emissions requirements for European Union (EU)
- Korea: KN32 Radiated and Conducted Emissions, KN35 Immunity
- Australia/New Zealand: AS/NZS CISPR 22:2009 + A1:2010 Class A and CISPR 32:2012 for Radiated and Conducted Emissions requirements
- CE: Passes CE specification and receives the CE Mark
- Japan: VCCI:2014-04 Class A Radiated and Conducted Emissions requirements
- Taiwan: BSMI CNS13438: 2006 (complete) Class A Radiated and Conducted Emissions requirements
- EU REACH: Complies with European REACH directive
- EU WEEE: Complies with European WEEE directive
- EU RoHS: Complies with European RoHS directive
- China: RoHS Complies with China RoHS directive