SD3650 Universal USB 3.0 Docking Station

Preserve the convenience of one-cable connectivity to your entire desktop setup with the SD3650 Universal USB 3.0 Docking Station from Kensington, a trusted leader in productivity solutions for more than 30 years. What makes the SD3650 unique from the SD3600 is that you can output dual HD video using DisplayPort and HDMI ports, plus we increased the USB 3.0 accessory expansion ports to four, ideal for a flash drive so it can transfer data at 5Gbps. The dock also features Zero Footprint Mounting, so it can be mounted to the back of a VESA-compatible monitor using a Docking Station Mount (sold separately), perfect for desks with limited space.

Manufacturer Part Number
K33997WW
EAN/UPC
0085896339977,085896339977
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • UPC: 085896339977
  • Charges Smartphones (1 AMP): 1
  • Charges Tablets (2.1 AMP): 1
  • Compatibility: Windows 10, Windows 7, Windows 8, Windows 8.1
  • Connections: 2 x HD1080p, Gigabit
  • Features: Extended Display, Mirrored Display, VESA 10x10, VESA 75x75, Zero Footprint Mounting