SFP Module

Axiom bi-directional SFP Transceiver Modules are certified 100% compliant in all OEM applications. They are pre-configured with an application specific code to meet the requirement set forth by the router and switch OEMs. Axiom compatible transceivers perform, fit and function identically when compared to “Original” Transceivers. Our transceivers fully comply with the multi-sourcing agreement (MSA) which enables them to work in all MSA compliant platforms. Axiom brand transceivers also function with other brands within the same network.

  • 100% Guaranteed Compatibility
  • Part number and unique product serialization; Eliminates any network communication conflicts and provides easy identification
  • Fully comply with the multi-sourcing agreement (MSA) which enables them to work in all MSA compliant platforms

Original Equipment Manufacturer (OEM)® names may be registered trademarks of the respective OEM, and the OEM has neither authorized nor sponsored the use of its trademark or trade name. All OEM names are used for comparative purposes only.

Manufacturer Part Number
ESFPFE20T3R5-AX
EAN/UPC
0841280123610,841280123610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Special Product Requirements
The 100BASE-BX-D “downstream” connects to the 100BASE-BX-U “upstream” transceivers, or to any IEEE-standard 100BASE-BX10-U “upstream” device. A 100BASE-BX-D transceiver must be purchased in conjunction with a 100BASE-BX-U product.

You cannot connect two 100BASE-BX-D transceivers together.

Specs:

Manufacturer: Axiom Memory Solutions

Mode: Single-strand Single-mode Fiber (SMF)

Model: ESFPFE20T3R5-AX (100% Juniper® Compatible)

Data-rate: 100BASE-BX20-U

Form-factor: SFP

Connector: Simplex LC

Wavelength: TX-1310nm/RX-1550nm

Distance: 20km

Compliant Standards

SFP MSA Compliant

RoHS Compliant

IEEE 802.3z