Print high-quality documents with this Original HP ink cartridge. It is designed with fraud protection and smart low-ink alerts to deliver worry-free performance and consistent results you can count on. Make an impression with clear, easily readable drawings and crisp, clear, accurate lines. See accurate, professional results, print after print, cartridge after cartridge in your HP Deskjet 1112, 2130, 3630; Envy 4520; OfficeJet 3820 and 4650. Intelligence built into Original HP ink cartridges and printer continuously optimizes quality and reliability. Each HP 63 cartridge yields approximately 190 pages.
Note:
Color(s) of print cartridges Black
Page yield (black and white) Per cartridge: ~190 pages
Page yield footnote Approximate average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Ink drop 22 pl
Compatible ink types Dye-based
Compatible Printers HP DeskJet 3633 (K4T95A) ; HP ENVY 4520 (F0V69A#B1H) ; HP OfficeJet 4650 (F1H96A) ; HP OfficeJet 4650 (F1J03A) ; HP OfficeJet 4650 (F1J03A#B1H) ; HP OfficeJet 3830 (F5R95A) ; HP DeskJet 1112 (F5S23A) ; HP DeskJet 1112 (F5S23A#B1H) ; HP DeskJet 2132 (F5S32A) ; HP DeskJet 2130 (F5S40A) ; HP DeskJet 2130 (F5S40A#B1H) ; HP DeskJet 3632 (F5S47A) ; HP DeskJet 3630 (F5S57A) ; HP OfficeJet 3830 (K7V40A) ; HP OfficeJet 3830 (K7V40A#B1H) ; HP ENVY 4512 (K9H49A) ; HP OfficeJet 3833 (K7V37A) ; HP ENVY 4524 (J6U69A) ; HP DeskJet 3637 (K4T97A) ; HP ENVY 4524 (K9T01A) ; HP OfficeJet 3831 (K7V36A) ; HP ENVY 4523 (W3U26A) ; HP DeskJet 3633 (K4U03B)
Operating temperature range 59 to 90°F
Storage temperature range -40 to 140°F
Operating humidity range 20 to 80% RH
Storage humidity 20 to 80% RH
Package dimensions (W x D x H) 4.82 x 1.88 x 6.37 in
Package weight 0.24 lb
Warranty HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
What's in the box 2 ink cartridges