USB-C 3-Slot Card Reader/Writer

USB-C Card Reader - USB 3.1

Enhance the functionality of the USB-C port on your laptop even more by adding a USB 3.1 multi-slot card reader and writer. IOGEAR's USB-C 3-Slot Card Reader/Writer plugs directly into your device's USB-C port and operates at USB 3.1 Generation 1 speed to quickly transfer images and data bi-directionally. The USB 3.1 equipped Reader-C allows you to transfer high-resolution images, video and data at the SuperSpeed rate of 5Gbps. The Reader-C is backwards compatible with USB 2.0 and its multifunctional design includes 3 different ports that support up to 9 card types making it versatile enough to be the only card reader you need.

Manufacturer Part Number
GFR3C13
EAN/UPC
0881317514103,881317514103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Function: GFR3C13
USB Specification: USB 3.1 Gen 1
Connectors
USB: USB-C
Flash Memory: SD/SDHC/SDXC (up to 2TB), microSD/microSDHC/microSDXC, CF/High-Speed CF (DUMA)
Operating System Support: Windows® 7, Windows® 8, Windows® 8.1, Windows® 10, Mac OS® X 10.7+

DimensionsGFR3C13POP Information
10'' Peg Hook: 6
6'' Peg Hook: 4
Unit Dimensions
Height: 1.8" (4.57cm)
Depth: 0.8" (2.03cm)
Length: 7.5" (19.05cm)
Inner Pack
Width: 8" (20.32cm)
Height: 5" (12.7cm)
Depth: 6" (15.24cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 4.3" (10.92cm)
Height: 5.4" (13.72cm)
Depth: 1.2" (3.05cm)
Master Carton
Width: 16.5" (41.91cm)
Height: 6" (15.24cm)
Depth: 12.9" (32.77cm)
Master Carton Qty.: 24
Weight
Master Carton Wt.: 6lb (2.72kg)
Inner Pack Wt.: 1.24lb (0.56kg)
Unit Pack Wt.: 0.18lb (0.08kg)
Unit Wt.: 0.08lb (0.03kg)