Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Product_Model: K272HUL
- Fg_Description: K272HUL Dbmidpx 27H 16:9 4ms 350nits LED 1xDVI-DL 1xHDMI 1xDisplayport 1DP out SPK Audio out US PA PA MPRII Black D.cable x1 DP.cable x1
- ACM/Dynamic: 100000000:1 Max(ACM)
- Brand: Acer
- Brightness: 350nits
- Certifications: None
- Colors: Black
- Common Parts: VGA Cable
- DVI Cable: 1
- Display Format: 0.672916666666667
- Displayport Cable: 1
- Feature set: None
- Generation: 2
- GridVista: N
- HDMI Cable: None
- Height adj + Rotation: None
- I/O SKU: 1D(DL)+1H+1DP+1DP out+SPK+Audio out
- KB: N
- MS: N
- Model Name: K272HULD
- Model name on Carton Label: K272HUL D
- Panel Size: 27H
- Panel Surface: None Glare
- Power Cord: US
- Protection Film: Generic
- RFID: N
- Region Code: PA
- Region/NS: PA
- Response Time: 4ms
- Sensormatic Tag: N
- TCO: MPRII
- USB Hub: None
- VGA Cable: None
- Version: Black+1xDVI-DL 1xHDMI 1xDisplayport 1DP out SPK Audio out
- Version on Rating Label: K272HUL Dbmidpx
- Warranty Card: AAC
- Adapter/Qty: None
- Colors: Black
- NS: PA