Toughbook CF-54F0002KM Notebook

Panasonic Toughbook® mobile computers are engineered to withstand drops, spills, dust and grime, and to perform in the harshest environments. Rugged reliability, low cost of ownership and accolades from reviewers are just a few of the reasons why Toughbook computers keep winning over the world's toughest users.

Manufacturer Part Number
CF-54F0002KM
EAN/UPC
0885170284685,885170284685
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SOFTWARE

Windows 10 Pro (available Windows 7 Professional downgrade option)
Panasonic Utilities (including Dashboard), Recovery Partition
Enterprise ready driver packages including CAB files and one-click driver bundles

DURABILITY

MIL-STD-810G certified (3' drop, shock, vibration, sand, dust, altitude, high/low
temperature, high temperature tactical, temperature shock, humidity)1
IP51 certified
Spill-resistant keyboard
Magnesium alloy case with handle
Hard drive heater
Removable quick-release battery and storage drive
Field upgradeable 4G LTE
Shock-mounted caged storage drive
Dual fans (Performance model)
Pre-installed replaceable screen film for LCD protection (Gloved Multi Touch model)

CPU

Intel® Core i5-6300U vPro Processor
– 2.4GHz with Turbo Boost up to 3.0GHz
– 3MB cache

STORAGE & MEMORY
Memory (RAM)
- Performance model: 8GB or 16GB SDRAM (DDR3L-1600MHz)
- Other models: 4GB, 8GB or 16GB SDRAM (DDR3L-1600MHz)
Primary Hard Drive (quick-release)
- 500GB HDD (5400rpm Lite model; 7200rpm other models)
- Optional 256GB/512GB/1TB SSD, 1TB 7200rpm HDD
- Optional OPAL encrypted SSD with heater
- Hard drive heater
- Shock-mounted
Optional Second Drive (onboard)
- 256GB/512GB/1TB SSD with heaters
- Hard drive heater
- Trained technician removable

DISPLAY

Display Size and Resolution
- Gloved Multi Touch model: 14.0" FHD 1920 x 1080 (1000 nit)
- Performance model: 14.0" FHD 1920 x 1080
- Prime and Lite models: 14.0" HD 1366 x 768
IPS with direct bonding on FHD displays
Anti-reflective and anti-glare screen treatments
Graphics
- Intel® HD Graphics 520 (all models)
- AMD FirePro™ M5100 (Performance model)
Triple monitor support through HDMI and optional VGA
Concealed mode (configurable)


AUDIO

Intel® high-definition audio compliant
Integrated speakers
Keyboard volume and mute controls

CAMERAS

Optional 1080P webcam with mic and camera on/off indicator

KEYBOARD & INPUT

Touch, gestures and stylus pen (Gloved Multi Touch model)
2 user-definable keys (A1/A2)
Dashboard
87-key with dedicated Windows® key
Emissive backlit keyboard
Electrostatic touchpad with multi touch support

DVD DRIVE

Optional DVD Super MULTI Drive

INTERFACE

Docking Connector 24-pin
USB 3.0 (x 3) Type A
-Includes 1 high powered 1.5A USB Always on USB, USB rapid charging
Optional USB 2.0 (x 1) Type A
Rugged Fischer® USB (Core Series) 5-pin
SD card (SDXC) UHS-II
HDMI Type A
Optional VGA D-sub 15-pin
10/100/1000 Ethernet RJ-45
10/100/1000 2nd LAN (Ethernet) RJ-45
Headphones/Mic Mini-jack stereo
Optional Serial (True) D-sub 9-pin
Optional PC card Type II

WIRELESS

Optional 4G LTE multi carrier mobile broadband with satellite GPS
Optional dedicated GPS (u-blox NEO M8N)
Optional dual high-gain antenna pass-through
Optional contactless SmartCard/NFC reader
Intel® Dual Band Wireless-AC 8260 802.11a/b/g/n/ac
Bluetooth® v4.1 + EDR (Class 1)
Security
– Authentication: LEAP, WPA, 802.1x, EAP-TLS, EAP-FAST, PEAP
– Encryption: CKIP, TKIP, 128-bit and 64-bit WEP, Hardware AES n Slide on/off switch

POWER

Li-Ion battery pack:
– Lite model (lightweight battery): 10.8V, typical 3220mAh, min. 3050mAh
– Other models (long life battery): 11.1V, typical 4200mAh, min. 4080mAh
– Media bay 2nd battery5: 11.1V, typical 2960mAh, min. 2860mAh
Battery operation:
– Lite model: 9 hours (16 hours with opt. 2nd battery)
– Other models: 11 hours (18 hours with opt. 2nd battery)
Hot-swap with optional media bay 2nd battery
Battery charging time: 2 hours (each battery)
AC Adapter: AC 100V-240V 50/60Hz, auto sensing/switching worldwide power supply
Battery status and battery hot-swap LED indicators

POWER MANAGEMENT

Suspend/Resume Function, Hibernation, Standby

SECURITY FEATURES

Password Security: Supervisor, User, Hard Disk Lock
Kensington cable lock slot
Trusted platform module (TPM) security chip v.1.2
Persistence® technology by Absolute embedded in BIOS
Optional fingerprint reader
Optional insertable SmartCard reader (bottom)
Optional contactless SmartCard/NFC reader
- ISO 14443 A/B compliant

WARRANTY

3-year limited warranty, parts and labor