CenterCOM AT-GS910/8 Ethernet Switch

The Allied Telesis GS910 Series offers unmanaged Gigabit switching solutions for the desktop, and small networks. The series has internal and external power supply versions, and also features network loop guard technology, which automatically detects any unexpected network loops, and prevents network devices from broadcast packet storms.

Overview
With minimal to no set-up, GS910 Series switches provide simple and seamless connectivity to existing network infrastructure. Each unmanaged switch is backed with a lifetime limited warranty.

High performance
The GS910 Series delivers the high speed and high performance demanded by today’s high-bandwidth applications, such as video, graphics and industrial design.

Quality and reliability
Allied Telesis is a world-wide leader in unmanaged Ethernet switches. Shipping more than 250,000 unmanaged switches every year, Allied Telesis offers proven reliability, and industry-recognized quality.

Loop detection
GS910 Series switches provide network loop detection by using Loop Detection Frame (LDF). LDF detectsnetwork loops, and shuts down ports where the loop is detected. After the loop is solved, the port that has shut down is automatically recovered.

Environmentally-friendly eco-switch
Allied Telesis GS910 Series eco-friendly switches conform with the Allied Telesis commitmentto environmentally-friendly processes and products. They are designed to minimize power consumption through the use of a high-efficiency power supply and a low-power chipset. With low power consumption and a reduction in power outside regular work hours (overnight mode), as well as other power-saving features included as standard, the Allied Telesis GS910 Series truly lives up to its eco-friendly reputation. Notonly does this help the planet by reducing the carbon footprint of each switch, it also lowers the Total Cost of Ownership (TCO) to the user, as the device costs less to run, and features improved reliability.

Manufacturer Part Number
AT-GS910/8-10
EAN/UPC
0767035207407,767035207407
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Management:  Unmanaged

Switch Type: Fixed port

Primary Port Count: 8

Primary Port Speed/Media: 1G Copper

Width: 21.00cm

Depth: 12.10cm

Height: 3.80cm

Weight: 0.78kg

Lowest Operating Temperature: 0.00°C

Highest Operating Temperature: 50.00°C