Ray Smart Band

Automatically tracks steps, distance, calories, and light and restful sleep

Vibration alerts for call and text notifications, movement reminders, and alarms

Smart button enabled to control connected household devices

Swimproof, anodized aluminum or stainless steel cylinder with multicolor LED progress display

Non‐charging, replaceable batteries last up to 6 months

Manufacturer Part Number
MIS1000
EAN/UPC
4053858776166
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Misfit Ray Material: Anodized aircraft-grade aluminum or stainless steel

Sport Band Material: TPU

Display: Multicolor LED

Water Resistance: Up to 50 meters

Capacitive Touch-Sensor: Yes

Smart Button Function: Yes, using the Link App

Sensor: 3-axis accelerometer

Measures: Steps, Calories Burned, Distance, Activity Types, Sleep Quality, and Sleep Duration

In-App Activity Tagging: Running, Walking, Swimming, Cycling, Yoga, Basketball, Tennis, Soccer, and Dancing

Vibrating Feedback & Alarms: Yes

Notifications: Vibration Alerts for alarms, calls, texts, and movement reminders

Charging: None

Battery: Three 393 button cells

Battery Life: Up to 6 months

Dimensions (device only): 12mm diameter, 38mm length

Weight (device with battery): 8g

Misfit Ray is compatible with the following apps:

Misfit App

  • • Track your activity and sleep
  • • Set goals
  • • Compete with friends
  • • Log food and weight